Advanced Antivibration Components - AAC Spring Mount - Foam (Metric) V10Z73MAM050M

Description
SPRING: Steel (Black Cataphoresis or Blue Epoxy) BASE: Carbon Steel ISOLATOR: Polyethylene BASE PAD:Foam Rubber BUSHING: Carbon Steel TEMPERATURE RANGE: -90°C TO +200°C (-130°F TO +392°F) • LATERAL TO AXIAL STIFFNESS RATIO 0.8 TO 1
Description
SPRING: Steel (Black Cataphoresis or Blue Epoxy) BASE: Carbon Steel ISOLATOR: Polyethylene BASE PAD:Foam Rubber BUSHING: Carbon Steel TEMPERATURE RANGE: -90°C TO +200°C (-130°F TO +392°F) • LATERAL TO AXIAL STIFFNESS RATIO 0.8 TO 1

Suppliers

Company
Product
Description
Supplier Links
Spring Mount - Foam (Metric) - V10Z73MAM050M - Advanced Antivibration Components - AAC
New Hyde Park, NY, USA
Spring Mount - Foam (Metric)
V10Z73MAM050M
Spring Mount - Foam (Metric) V10Z73MAM050M
SPRING: Steel (Black Cataphoresis or Blue Epoxy) BASE: Carbon Steel ISOLATOR: Polyethylene BASE PAD:Foam Rubber BUSHING: Carbon Steel TEMPERATURE RANGE: -90°C TO +200°C (-130°F TO +392°F) • LATERAL TO AXIAL STIFFNESS RATIO 0.8 TO 1

SPRING: Steel (Black Cataphoresis or Blue Epoxy)

BASE: Carbon Steel

ISOLATOR: Polyethylene

BASE PAD:Foam Rubber

BUSHING: Carbon Steel

TEMPERATURE RANGE: -90°C TO +200°C (-130°F TO +392°F)

• LATERAL TO AXIAL STIFFNESS RATIO 0.8 TO 1

Supplier's Site

Technical Specifications

  Advanced Antivibration Components - AAC
Product Category Vibration Isolators and Machine Mounts
Product Number V10Z73MAM050M
Product Name Spring Mount - Foam (Metric)
Application Vibration Isolation
Type Steel Spring
Features Anchoring Holes
Load Capacity 112.40 lbs (50.98 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Elastomeric Isolator, NewDamp, High Load, 90-400 kg - ND40T-2 - Newport MKS
Specs
Load Capacity 882.00 lbs (400.00 kg)
Thickness 3.63 inch (92.20 mm)
Frequency at Load 21 Hz
View Details
Anti Vibration Mountings (Single) - TC-VIBY - Imao-Fixtureworks
Specs
Application Vibration Isolation
Features Metric
Load Capacity 0.00 to 1699.49 lbs (0.00 to 770.74 kg)
View Details
Original Series Socket Style w/Delrin® Base - Stainless Steel - SSNP306B - Vlier
Specs
Application Leveling
Type Socket
Features Stainless Steel; Swivel Heads
View Details
Wire Rope Isolator - HCWR-Jack-up-Wire-Rope-Floor-Isolator - Isotech, Inc.
Specs
Application Vibration Isolation
Type Wire Rope Isolator
View Details