Advanced Antivibration Components - AAC Cylindrical Vibration Mount (Metric) V12Z02MMB161012

Description
FASTENERS: Steel, Zinc Plated ISOLATOR: (60 ±5 Durometer) Natural Rubber / Styrene-Butadiene Rubber Compound. FOR COMPRESSION LOADS OF: 10.2 TO 480.3 kgf (22.5 TO 1059 lb.)
Description
FASTENERS: Steel, Zinc Plated ISOLATOR: (60 ±5 Durometer) Natural Rubber / Styrene-Butadiene Rubber Compound. FOR COMPRESSION LOADS OF: 10.2 TO 480.3 kgf (22.5 TO 1059 lb.)

Suppliers

Company
Product
Description
Supplier Links
Cylindrical Vibration Mount (Metric) - V12Z02MMB161012 - Advanced Antivibration Components - AAC
New Hyde Park, NY, USA
Cylindrical Vibration Mount (Metric)
V12Z02MMB161012
Cylindrical Vibration Mount (Metric) V12Z02MMB161012
FASTENERS: Steel, Zinc Plated ISOLATOR: (60 ±5 Durometer) Natural Rubber / Styrene-Butadiene Rubber Compound. FOR COMPRESSION LOADS OF: 10.2 TO 480.3 kgf (22.5 TO 1059 lb.)

FASTENERS: Steel, Zinc Plated

ISOLATOR: (60 ±5 Durometer) Natural Rubber / Styrene-Butadiene Rubber Compound.

FOR COMPRESSION LOADS OF: 10.2 TO 480.3 kgf (22.5 TO 1059 lb.)

Supplier's Site

Technical Specifications

  Advanced Antivibration Components - AAC
Product Category Vibration Isolators and Machine Mounts
Product Number V12Z02MMB161012
Product Name Cylindrical Vibration Mount (Metric)
Application Vibration Isolation
Type Stud Plate Mount
Features Threaded Stud
Load Capacity 26.90 lbs (12.20 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Elastomeric Isolator, NewDamp, High Load, 90-400 kg - ND40T-2 - Newport MKS
Specs
Load Capacity 882.00 lbs (400.00 kg)
Thickness 3.63 inch (92.20 mm)
Frequency at Load 21 Hz
View Details
Original Series Stud Style - Steel Base/Steel Stud - PM20S - Vlier
Specs
Application Leveling
Type Stud Plate Mount
Features Swivel Heads
View Details
Anti-Vibration Materials for Anchor-Free Seismic Restraint - Tack Gel - Links-Japan, LLC
Specs
Application Vibration Isolation
Type Dampening Pad
View Details