Advanced Antivibration Components - AAC Suspension Vibration Mount V10Z71MTM025

Description
SPRING: DIN 17223-C BOX: Carbon Steel ISOLATOR: Natural Rubber FOR LOADS OF: 60 to 4500 N (13.5 to 1011.6 lb.) TEMPERATURE RANGE: -90°C to 200°C (-130°F to 392°F) • SUSPENDS MACHINERY • LATERAL TO AXIAL STIFFNESS RATIO 0.8 TO 1
Description
SPRING: DIN 17223-C BOX: Carbon Steel ISOLATOR: Natural Rubber FOR LOADS OF: 60 to 4500 N (13.5 to 1011.6 lb.) TEMPERATURE RANGE: -90°C to 200°C (-130°F to 392°F) • SUSPENDS MACHINERY • LATERAL TO AXIAL STIFFNESS RATIO 0.8 TO 1

Suppliers

Company
Product
Description
Supplier Links
New Hyde Park, NY, USA
Suspension Vibration Mount
V10Z71MTM025
Suspension Vibration Mount V10Z71MTM025
SPRING: DIN 17223-C BOX: Carbon Steel ISOLATOR: Natural Rubber FOR LOADS OF: 60 to 4500 N (13.5 to 1011.6 lb.) TEMPERATURE RANGE: -90°C to 200°C (-130°F to 392°F) • SUSPENDS MACHINERY • LATERAL TO AXIAL STIFFNESS RATIO 0.8 TO 1

SPRING:
DIN 17223-C
BOX:
Carbon Steel
ISOLATOR:
Natural Rubber
FOR LOADS OF:
60 to 4500 N (13.5 to 1011.6 lb.)
TEMPERATURE RANGE:
-90°C to 200°C (-130°F to 392°F)
• SUSPENDS MACHINERY
• LATERAL TO AXIAL STIFFNESS RATIO 0.8 TO 1

Supplier's Site

Technical Specifications

  Advanced Antivibration Components - AAC
Product Category Vibration Isolators and Machine Mounts
Product Number V10Z71MTM025
Product Name Suspension Vibration Mount
Application Vibration Isolation
Unlock Full Specs
to access all available technical data

Similar Products

Elastomeric Isolator, NewDamp, High Load, 180-800 kg - ND40T-4 - Newport MKS
Specs
Load Capacity 1764.00 lbs (800.00 kg)
Thickness 3.63 inch (92.20 mm)
Frequency at Load 21 Hz
View Details
Rubber Vibration Damper (Sud / Tapped) - VD2 - Imao-Fixtureworks
Specs
Application Vibration Isolation
Features Metric; Threaded Stud
Load Capacity 19.11 to 3153.94 lbs (8.67 to 1430.36 kg)
View Details
LMS Anti-Vibration Levelers - LMS-M112082 - Vlier
Specs
Application Leveling
Features Swivel Heads
Load Capacity 200.00 to 800.00 lbs (90.70 to 362.81 kg)
View Details
Vibration Isolator - Stainless-Steel - Isotech, Inc.
Specs
Application Vibration Isolation
Type Vibration Isolator
View Details