Advanced Antivibration Components - AAC Level Mount - Reg. Handle Type (Metric) V11Z12MLM20

Description
HANDLE:Cast Iron, Painted BOLT & NUT: Steel, Zinc Plated HOUSING: Cast Iron, Painted ISOLATOR: Neoprene
Description
HANDLE:Cast Iron, Painted BOLT & NUT: Steel, Zinc Plated HOUSING: Cast Iron, Painted ISOLATOR: Neoprene

Suppliers

Company
Product
Description
Supplier Links
Level Mount - Reg. Handle Type (Metric) - V11Z12MLM20 - Advanced Antivibration Components - AAC
New Hyde Park, NY, USA
Level Mount - Reg. Handle Type (Metric)
V11Z12MLM20
Level Mount - Reg. Handle Type (Metric) V11Z12MLM20
HANDLE:Cast Iron, Painted BOLT & NUT: Steel, Zinc Plated HOUSING: Cast Iron, Painted ISOLATOR: Neoprene

HANDLE:Cast Iron, Painted

BOLT & NUT: Steel, Zinc Plated

HOUSING: Cast Iron, Painted

ISOLATOR: Neoprene

Supplier's Site

Technical Specifications

  Advanced Antivibration Components - AAC
Product Category Vibration Isolators and Machine Mounts
Product Number V11Z12MLM20
Product Name Level Mount - Reg. Handle Type (Metric)
Application Leveling
Type Leveling Foot
Features Threaded Stud
Load Capacity 4046.18 lbs (1835.00 kg)
Unlock Full Specs
to access all available technical data

Similar Products

 - SANDWICH Active Isolation System- QuiET - ETEL S.A.
Specs
Application Vibration Isolation
Type Active Isolation System
View Details
Solo Unitized Center Bolt Mount, 900lbs Nominal Load Rating, 0.075in. Nominal Deflection Rating, 2in. Diameter. Material: Natural Rubber. - A10Z42-7000 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Application Vibration Isolation
Thickness 2.66 inch (67.56 mm)
View Details
SUPER HEAVY DUTY STAINLESS STEEL LEVELING GLIDE - ADHS-85-30-150K - ADHS-85-30-150K - Sugatsune America, Inc.
Specs
Application Leveling
Type Leveling Foot
Features Stainless Steel
View Details
Anti Vibration Mount-for.031
Specs
Application Vibration Isolation
Features Threaded Stud
View Details