Advanced Antivibration Components - AAC Base Mount - Flange Type Male (Metric) V11Z51MMKB050

Description
ISOLATOR: Rubber PLATES: Steel SCREW & NUT: Steel SPRING WASHER: Steel FOR LOADS UP TO: 850 kgf (1874 lbf) FEATURES: Simple design and economical Can be Installed in small space Can support heavy loads due to the relatively high spring constant Allows mounting in various orientations in compression, shear and slanted angle loading
Description
ISOLATOR: Rubber PLATES: Steel SCREW & NUT: Steel SPRING WASHER: Steel FOR LOADS UP TO: 850 kgf (1874 lbf) FEATURES: Simple design and economical Can be Installed in small space Can support heavy loads due to the relatively high spring constant Allows mounting in various orientations in compression, shear and slanted angle loading

Suppliers

Company
Product
Description
Supplier Links
Base Mount - Flange Type Male (Metric) - V11Z51MMKB050 - Advanced Antivibration Components - AAC
New Hyde Park, NY, USA
Base Mount - Flange Type Male (Metric)
V11Z51MMKB050
Base Mount - Flange Type Male (Metric) V11Z51MMKB050
ISOLATOR: Rubber PLATES: Steel SCREW & NUT: Steel SPRING WASHER: Steel FOR LOADS UP TO: 850 kgf (1874 lbf) FEATURES: Simple design and economical Can be Installed in small space Can support heavy loads due to the relatively high spring constant Allows mounting in various orientations in compression, shear and slanted angle loading

ISOLATOR: Rubber

PLATES: Steel

SCREW & NUT: Steel

SPRING WASHER: Steel

FOR LOADS UP TO: 850 kgf (1874 lbf)

FEATURES:

  • Simple design and economical
  • Can be Installed in small space
  • Can support heavy loads due to the relatively high spring constant
  • Allows mounting in various orientations in compression, shear and slanted angle loading
Supplier's Site

Technical Specifications

  Advanced Antivibration Components - AAC
Product Category Vibration Isolators and Machine Mounts
Product Number V11Z51MMKB050
Product Name Base Mount - Flange Type Male (Metric)
Application Vibration Isolation
Type Compression Mount; Base Mount
Features Threaded Stud
Load Capacity 275.62 lbs (125.00 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Elastomeric Isolator, NewDamp, High Load, 135-600 kg - ND40T-3 - Newport MKS
Specs
Load Capacity 1323.00 lbs (600.00 kg)
Thickness 3.63 inch (92.20 mm)
Frequency at Load 21 Hz
View Details
Rubber Vibration Damper (Tapped / Tapped) - VD3 - Imao-Fixtureworks
Specs
Application Vibration Isolation
Features Metric
Load Capacity 19.11 to 741.84 lbs (8.67 to 336.44 kg)
View Details
Original Series Socket Style w/Elastomer Pad - Stainless Steel - ESSP304B - Vlier
Specs
Application Leveling
Type Dampening Pad; Leveling Pad; Socket
Features Stainless Steel; Swivel Heads
View Details
Vibration Isolator - Tremco-Dymonic®-Caulk-With-Backer-Rod - Isotech, Inc.
Specs
Application Vibration Isolation
Type Vibration Isolator
View Details