Advanced Antivibration Components - AAC Leveling Mount Round (Metric) V11Z25MM10H

Description
BOLT & NUT : Steel, Zinc Plated BEARING PLATE: Steel HOUSING: Steel, Painted ISOLATOR: Neoprene
Description
BOLT & NUT : Steel, Zinc Plated BEARING PLATE: Steel HOUSING: Steel, Painted ISOLATOR: Neoprene

Suppliers

Company
Product
Description
Supplier Links
Leveling Mount Round (Metric) - V11Z25MM10H - Advanced Antivibration Components - AAC
New Hyde Park, NY, USA
Leveling Mount Round (Metric)
V11Z25MM10H
Leveling Mount Round (Metric) V11Z25MM10H
BOLT & NUT : Steel, Zinc Plated BEARING PLATE: Steel HOUSING: Steel, Painted ISOLATOR: Neoprene

BOLT & NUT : Steel, Zinc Plated

BEARING PLATE: Steel

HOUSING: Steel, Painted

ISOLATOR: Neoprene

Supplier's Site

Technical Specifications

  Advanced Antivibration Components - AAC
Product Category Vibration Isolators and Machine Mounts
Product Number V11Z25MM10H
Product Name Leveling Mount Round (Metric)
Application Leveling
Type Leveling Foot
Features Threaded Stud
Load Capacity 3372.77 lbs (1529.60 kg)
Adjustment Range 0.87 inch (22 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Anti Vibration Mounts - 1712640 - RS Components, Ltd.
Specs
Application Vibration Isolation
Load Capacity 1843.38 lbs (836.00 kg)
Thickness 1.18 inch (30.00 mm)
View Details
Original Series Stud Style - Steel Base/Steel Stud - FP306S - Vlier
Specs
Application Leveling
Type Stud Plate Mount
Features Swivel Heads
View Details
Adjustable Clamp Heels - 47207 - Jergens, Inc.
Specs
Features Metric; Threaded Stud
View Details
1.25
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Application Vibration Isolation
Load Capacity 12.00 lbs (5.44 kg)
Thickness 0.75 inch (19.05 mm)
View Details