Advanced Antivibration Components - AAC Base Vibration Mount - Cup Type (Metric) V11Z56MRC030

Description
ISOLATOR: Natural Rubber BASE: Steel, Painted APPLICATIONS: • PUMPS • FANS • ENGINE-DRIVEN • GENERATORS • STARTERS • COMPRESSORS • CONSTRUCTION AND INDUSTRIAL MACHINERY FEATURES: Uniform spring rate in any direction – suitable for damping of complex vibrating motion. Stiffness in the X-direction is much larger than the cylindrical mounts, and useful for mounting machines that have horizontal vibration. The rubber is largely protected from the sunlight and oil spills on account of the metal covering. Simple to install, you could easily place the unit between the machine and the floor.
Description
ISOLATOR: Natural Rubber BASE: Steel, Painted APPLICATIONS: • PUMPS • FANS • ENGINE-DRIVEN • GENERATORS • STARTERS • COMPRESSORS • CONSTRUCTION AND INDUSTRIAL MACHINERY FEATURES: Uniform spring rate in any direction – suitable for damping of complex vibrating motion. Stiffness in the X-direction is much larger than the cylindrical mounts, and useful for mounting machines that have horizontal vibration. The rubber is largely protected from the sunlight and oil spills on account of the metal covering. Simple to install, you could easily place the unit between the machine and the floor.

Suppliers

Company
Product
Description
Supplier Links
Base Vibration Mount - Cup Type (Metric) - V11Z56MRC030 - Advanced Antivibration Components - AAC
New Hyde Park, NY, USA
Base Vibration Mount - Cup Type (Metric)
V11Z56MRC030
Base Vibration Mount - Cup Type (Metric) V11Z56MRC030
ISOLATOR: Natural Rubber BASE: Steel, Painted APPLICATIONS: • PUMPS • FANS • ENGINE-DRIVEN • GENERATORS • STARTERS • COMPRESSORS • CONSTRUCTION AND INDUSTRIAL MACHINERY FEATURES: Uniform spring rate in any direction – suitable for damping of complex vibrating motion. Stiffness in the X-direction is much larger than the cylindrical mounts, and useful for mounting machines that have horizontal vibration. The rubber is largely protected from the sunlight and oil spills on account of the metal covering. Simple to install, you could easily place the unit between the machine and the floor.

ISOLATOR: Natural Rubber

BASE: Steel, Painted

APPLICATIONS:

• PUMPS
• FANS
• ENGINE-DRIVEN
• GENERATORS
• STARTERS
• COMPRESSORS
• CONSTRUCTION AND
INDUSTRIAL MACHINERY

FEATURES:

  • Uniform spring rate in any direction – suitable for damping of complex vibrating motion.
  • Stiffness in the X-direction is much larger than the cylindrical mounts, and useful for mounting machines that have horizontal vibration.
  • The rubber is largely protected from the sunlight and oil spills on account of the metal covering.
  • Simple to install, you could easily place the unit between the machine and the floor.
Supplier's Site

Technical Specifications

  Advanced Antivibration Components - AAC
Product Category Vibration Isolators and Machine Mounts
Product Number V11Z56MRC030
Product Name Base Vibration Mount - Cup Type (Metric)
Application Vibration Isolation
Type Cup Mount
Features Anchoring Holes
Load Capacity 132.30 lbs (60.00 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Elastomeric Isolator, NewDamp, High Load, 135-600 kg - ND40T-3 - Newport MKS
Specs
Load Capacity 1323.00 lbs (600.00 kg)
Thickness 3.63 inch (92.20 mm)
Frequency at Load 21 Hz
View Details
Rubber Vibration Damper (Tapped / Tapped) - VD3 - Imao-Fixtureworks
Specs
Application Vibration Isolation
Features Metric
Load Capacity 19.11 to 741.84 lbs (8.67 to 336.44 kg)
View Details
Toggle Pads - Steel or Steel with Delrin® Pads - P312 - Vlier
Specs
Application Leveling
Type Leveling Pad
Features Stainless Steel; Swivel Heads
View Details
Spring Floor Mounted Seismic Isolator - AMSR-Isolators-with-Shipping-Block - Isotech, Inc.
Specs
Application Vibration Isolation
Type Steel Spring
View Details