MATERIAL: Upper Case, Lower Case &
Base Plate – Steel
Sheet – Rubber
| Advanced Antivibration Components - AAC | |
|---|---|
| Product Category | Vibration Isolators and Machine Mounts |
| Product Number | V11Z69MKSC0800B |
| Product Name | Isolators - Spring Type |
| Application | Vibration Isolation |
| Type | Steel Spring |
| Features | Anchoring Holes |
| Load Capacity | 1764.00 lbs (800.00 kg) |