Advanced Antivibration Components - AAC Isolator - Spring Type (Metric) V11Z69-MKSC0900B

Description
UPPER CASE, LOWER CASE & BASE PLATE: Steel SHEET: Rubber FOR STANDARD LOADS OF: 60±10 to 1000±50 kgf (132±22 to 2200±110 lb.) OPERATING TEMPERATURE: +23 ±3°C (+73.4 ±5.4°F) APPLICATIONS: • ELECTRON MICROSCOPE • LIQUID CRYSTAL INSPECTION EQUIPMENT FEATURES: • Isolates both vertical and horizontal movement • Superior damping
Description
UPPER CASE, LOWER CASE & BASE PLATE: Steel SHEET: Rubber FOR STANDARD LOADS OF: 60±10 to 1000±50 kgf (132±22 to 2200±110 lb.) OPERATING TEMPERATURE: +23 ±3°C (+73.4 ±5.4°F) APPLICATIONS: • ELECTRON MICROSCOPE • LIQUID CRYSTAL INSPECTION EQUIPMENT FEATURES: • Isolates both vertical and horizontal movement • Superior damping

Suppliers

Company
Product
Description
Supplier Links
Isolator - Spring Type (Metric) - V11Z69-MKSC0900B - Advanced Antivibration Components - AAC
New Hyde Park, NY, USA
Isolator - Spring Type (Metric)
V11Z69-MKSC0900B
Isolator - Spring Type (Metric) V11Z69-MKSC0900B
UPPER CASE, LOWER CASE & BASE PLATE: Steel SHEET: Rubber FOR STANDARD LOADS OF: 60±10 to 1000±50 kgf (132±22 to 2200±110 lb.) OPERATING TEMPERATURE: +23 ±3°C (+73.4 ±5.4°F) APPLICATIONS: • ELECTRON MICROSCOPE • LIQUID CRYSTAL INSPECTION EQUIPMENT FEATURES: • Isolates both vertical and horizontal movement • Superior damping

UPPER CASE, LOWER CASE & BASE PLATE: Steel

SHEET: Rubber

FOR STANDARD LOADS OF: 60±10 to 1000±50 kgf (132±22 to 2200±110 lb.)

OPERATING TEMPERATURE: +23 ±3°C (+73.4 ±5.4°F)

APPLICATIONS:

• ELECTRON MICROSCOPE
• LIQUID CRYSTAL INSPECTION EQUIPMENT

FEATURES:

• Isolates both vertical and horizontal movement
• Superior damping

Supplier's Site

Technical Specifications

  Advanced Antivibration Components - AAC
Product Category Vibration Isolators and Machine Mounts
Product Number V11Z69-MKSC0900B
Product Name Isolator - Spring Type (Metric)
Application Vibration Isolation
Type Circular Isolator
Features Anchoring Holes
Load Capacity 1984.50 lbs (900.00 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Type A Buffer -  - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Type Stud Plate Mount
Features Metric; Threaded Stud
Adjustment Range 6.00 to 45.00 inch (152 to 1143 mm)
View Details
WEAR™ Pipe Restraint - 12-1.5-38 - Enidine Inc.
Specs
Application Vibration Isolation
Type Wire Energy Absorbing Rope Isolator
Features Anchoring Holes; Metric (optional feature)
View Details
Elastomeric Isolator, NewDamp, High Load, 135-600 kg - ND40T-3 - Newport MKS
Specs
Load Capacity 1323.00 lbs (600.00 kg)
Thickness 3.63 inch (92.20 mm)
Frequency at Load 21 Hz
View Details
Plastic Leveling Feet - LVA80 / LVE80 - Imao-Fixtureworks
Specs
Application Leveling
Type Leveling Foot
Features Metric; Stainless Steel; Threaded Stud
View Details