Advanced Antivibration Components - AAC Base Mount - Internal Stopper (Metric) V11Z55MMSB050

Description
ISOLATOR: Natural Rubber SCREW & PLATE: Steel, Zinc Plated BASE: Steel, Zinc Plated APPLICATIONS: • TRANSFORMERS • ELECTRICDISTRIBUTION PANELS • UNINTERRUPTIBLEPOWER SUPPLIES • DISTRIBUTIONPIPESUPP ORTS • VENTILATIONUNITS FEATURES: • • Thebuilt-instopperfo rearthquakeprotectio nreducespartscountan dinstallationlaborle adingtocostreduction . Reducesspacerequirem entforinstallation.
Description
ISOLATOR: Natural Rubber SCREW & PLATE: Steel, Zinc Plated BASE: Steel, Zinc Plated APPLICATIONS: • TRANSFORMERS • ELECTRICDISTRIBUTION PANELS • UNINTERRUPTIBLEPOWER SUPPLIES • DISTRIBUTIONPIPESUPP ORTS • VENTILATIONUNITS FEATURES: • • Thebuilt-instopperfo rearthquakeprotectio nreducespartscountan dinstallationlaborle adingtocostreduction . Reducesspacerequirem entforinstallation.

Suppliers

Company
Product
Description
Supplier Links
Base Mount - Internal Stopper (Metric) - V11Z55MMSB050 - Advanced Antivibration Components - AAC
New Hyde Park, NY, USA
Base Mount - Internal Stopper (Metric)
V11Z55MMSB050
Base Mount - Internal Stopper (Metric) V11Z55MMSB050
ISOLATOR: Natural Rubber SCREW & PLATE: Steel, Zinc Plated BASE: Steel, Zinc Plated APPLICATIONS: • TRANSFORMERS • ELECTRICDISTRIBUTION PANELS • UNINTERRUPTIBLEPOWER SUPPLIES • DISTRIBUTIONPIPESUPP ORTS • VENTILATIONUNITS FEATURES: • • Thebuilt-instopperfo rearthquakeprotectio nreducespartscountan dinstallationlaborle adingtocostreduction . Reducesspacerequirem entforinstallation.

ISOLATOR: Natural Rubber

SCREW & PLATE: Steel, Zinc Plated

BASE: Steel, Zinc Plated

APPLICATIONS:

• TRANSFORMERS
• ELECTRICDISTRIBUTIONPANELS
• UNINTERRUPTIBLEPOWERSUPPLIES
• DISTRIBUTIONPIPESUPPORTS
• VENTILATIONUNITS

FEATURES:

•
•
Thebuilt-instopperforearthquakeprotectionreducespartscountandinstallationlaborleadingtocostreduction.
Reducesspacerequirementforinstallation.
Supplier's Site

Technical Specifications

  Advanced Antivibration Components - AAC
Product Category Vibration Isolators and Machine Mounts
Product Number V11Z55MMSB050
Product Name Base Mount - Internal Stopper (Metric)
Application Vibration Isolation
Type Compression Mount; Base Mount
Features Threaded Stud
Load Capacity 180.81 lbs (82.00 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Elastomeric Isolator, NewDamp, High Load, 135-600 kg - ND40T-3 - Newport MKS
Specs
Load Capacity 1323.00 lbs (600.00 kg)
Thickness 3.63 inch (92.20 mm)
Frequency at Load 21 Hz
View Details
Screw Dampers - SCD - Imao-Fixtureworks
Imao-Fixtureworks
Specs
Application Vibration Isolation
Features Metric; Threaded Stud
Load Capacity 51.70 to 101.16 lbs (23.45 to 45.88 kg)
View Details
LMS Anti-Vibration Levelers - LMS-12122 - Vlier
Specs
Application Leveling
Features Swivel Heads
Load Capacity 400.00 to 1200.00 lbs (181.41 to 544.22 kg)
View Details
Vibration Isolator - RTIR-Rooftop-Isolation-Rails - Isotech, Inc.
Specs
Application Vibration Isolation
Type Vibration Isolator
View Details