Advanced Antivibration Components - AAC Circular Isolator- 3/16" & 1/4" Diameter V10Z69-2500425

Description
CABLE: Stainless Steel MOUNTING PLATES: Aluminum TEMPERATURE RANGE: -65°F to +200°F (-54°C to +93°C) APPLICATIONS: • COMPUTERS • ELECTRONICS, MEDICAL EQUIPMENT • AVIONICS • GENERATORS, MOTORS & PUMPS FEATURES: • Maintenance-free • Long life • Corrosion-resistant • Absorbs heavy loads with minimum deflection • Isolation protection in all axes • Compact, low profile
Description
CABLE: Stainless Steel MOUNTING PLATES: Aluminum TEMPERATURE RANGE: -65°F to +200°F (-54°C to +93°C) APPLICATIONS: • COMPUTERS • ELECTRONICS, MEDICAL EQUIPMENT • AVIONICS • GENERATORS, MOTORS & PUMPS FEATURES: • Maintenance-free • Long life • Corrosion-resistant • Absorbs heavy loads with minimum deflection • Isolation protection in all axes • Compact, low profile

Suppliers

Company
Product
Description
Supplier Links
Circular Isolator- 3/16
New Hyde Park, NY, USA
Circular Isolator- 3/16" & 1/4" Diameter
V10Z69-2500425
Circular Isolator- 3/16" & 1/4" Diameter V10Z69-2500425
CABLE: Stainless Steel MOUNTING PLATES: Aluminum TEMPERATURE RANGE: -65°F to +200°F (-54°C to +93°C) APPLICATIONS: • COMPUTERS • ELECTRONICS, MEDICAL EQUIPMENT • AVIONICS • GENERATORS, MOTORS & PUMPS FEATURES: • Maintenance-free • Long life • Corrosion-resistant • Absorbs heavy loads with minimum deflection • Isolation protection in all axes • Compact, low profile

CABLE: Stainless Steel

MOUNTING PLATES: Aluminum

TEMPERATURE RANGE: -65°F to +200°F (-54°C to +93°C)

APPLICATIONS:

• COMPUTERS
• ELECTRONICS, MEDICAL EQUIPMENT
• AVIONICS
• GENERATORS, MOTORS & PUMPS

FEATURES:

• Maintenance-free
• Long life
• Corrosion-resistant
• Absorbs heavy loads with minimum deflection
• Isolation protection in all axes
• Compact, low profile

Supplier's Site

Technical Specifications

  Advanced Antivibration Components - AAC
Product Category Vibration Isolators and Machine Mounts
Product Number V10Z69-2500425
Product Name Circular Isolator- 3/16" & 1/4" Diameter
Application Vibration Isolation
Unlock Full Specs
to access all available technical data

Similar Products

Anti Vibration Mounts - 1712601 - RS Components, Ltd.
Specs
Application Vibration Isolation
Features Stainless Steel
Load Capacity 120.30 lbs (54.56 kg)
View Details
High Value Series Socket Style - Stainless Steel - HVSSP308B - Vlier
Specs
Application Leveling
Type Socket
Features Stainless Steel; Swivel Heads
View Details
Adjustable Clamp Heels - 47202 - Jergens, Inc.
Specs
Features Metric; Threaded Stud
View Details
2.98
Specs
Application Vibration Isolation
Load Capacity 30.00 lbs (13.61 kg)
Thickness 1.00 inch (25.40 mm)
View Details