Advanced Antivibration Components - AAC Circular Isolator- 1/16" Diameter V10Z69-0625130

Description
CABLE: Stainless Steel MOUNTING PLATES: Aluminum TEMPERATURE RANGE: -65°F to +200°F (-54°C to +93°C) APPLICATIONS: • COMPUTERS • ELECTRONICS, MEDICAL EQUIPMENT • AVIONICS • GENERATORS, MOTORS & PUMPS FEATURES: • Maintenance-free • Long life • Corrosion-resistant • Absorbs heavy loads with minimum deflection • Isolation protection in all axes • Compact, low profile
Description
CABLE: Stainless Steel MOUNTING PLATES: Aluminum TEMPERATURE RANGE: -65°F to +200°F (-54°C to +93°C) APPLICATIONS: • COMPUTERS • ELECTRONICS, MEDICAL EQUIPMENT • AVIONICS • GENERATORS, MOTORS & PUMPS FEATURES: • Maintenance-free • Long life • Corrosion-resistant • Absorbs heavy loads with minimum deflection • Isolation protection in all axes • Compact, low profile

Suppliers

Company
Product
Description
Supplier Links
Circular Isolator- 1/16
New Hyde Park, NY, USA
Circular Isolator- 1/16" Diameter
V10Z69-0625130
Circular Isolator- 1/16" Diameter V10Z69-0625130
CABLE: Stainless Steel MOUNTING PLATES: Aluminum TEMPERATURE RANGE: -65°F to +200°F (-54°C to +93°C) APPLICATIONS: • COMPUTERS • ELECTRONICS, MEDICAL EQUIPMENT • AVIONICS • GENERATORS, MOTORS & PUMPS FEATURES: • Maintenance-free • Long life • Corrosion-resistant • Absorbs heavy loads with minimum deflection • Isolation protection in all axes • Compact, low profile

CABLE: Stainless Steel

MOUNTING PLATES: Aluminum

TEMPERATURE RANGE: -65°F to +200°F (-54°C to +93°C)

APPLICATIONS:

• COMPUTERS
• ELECTRONICS, MEDICAL EQUIPMENT
• AVIONICS
• GENERATORS, MOTORS & PUMPS

FEATURES:

• Maintenance-free
• Long life
• Corrosion-resistant
• Absorbs heavy loads with minimum deflection
• Isolation protection in all axes
• Compact, low profile

Supplier's Site

Technical Specifications

  Advanced Antivibration Components - AAC
Product Category Vibration Isolators and Machine Mounts
Product Number V10Z69-0625130
Product Name Circular Isolator- 1/16" Diameter
Application Vibration Isolation
Unlock Full Specs
to access all available technical data

Similar Products

Elastomeric Isolator, NewDamp, High Load, 180-800 kg - ND40T-4 - Newport MKS
Specs
Load Capacity 1764.00 lbs (800.00 kg)
Thickness 3.63 inch (92.20 mm)
Frequency at Load 21 Hz
View Details
Rubber Vibration Damper (Stud) - VD4 - Imao-Fixtureworks
Specs
Application Vibration Isolation
Features Metric; Threaded Stud
Load Capacity 12.36 to 777.81 lbs (5.61 to 352.75 kg)
View Details
High Value Series Stud Style Extended Length - Steel w/Gold Chromate Finish - HVP313S - Vlier
Specs
Application Leveling
Type Stud Plate Mount
Features Swivel Heads
View Details
Neoprene/Elastomeric Floor Mounted Non-Seismic Isolator - RP-Single-Deflection-Isolators-w/-Positioning-Pin - Isotech, Inc.
Specs
Application Vibration Isolation
Type Neoprene/Elastomeric Floor Mounted Non-Seismic Isolator
View Details