Advanced Antivibration Components - AAC Bolt Mount - Sandwich Type V11Z42MRE098

Description
ISOLATOR: Natural Rubber PLATES & SLEEVE: Steel, Painted APPLICATIONS: CONSTRUCTION MACHINERY: ENGINES, CABINS, FUEL TANKS, RADIATORS. GENERAL INDUSTRIAL MACHINERY: ENGINES, GENERATORS. OTHERS: PANEL COVER ATTACHMENTS.
Description
ISOLATOR: Natural Rubber PLATES & SLEEVE: Steel, Painted APPLICATIONS: CONSTRUCTION MACHINERY: ENGINES, CABINS, FUEL TANKS, RADIATORS. GENERAL INDUSTRIAL MACHINERY: ENGINES, GENERATORS. OTHERS: PANEL COVER ATTACHMENTS.

Suppliers

Company
Product
Description
Supplier Links
Bolt Mount - Sandwich Type - V11Z42MRE098 - Advanced Antivibration Components - AAC
New Hyde Park, NY, USA
Bolt Mount - Sandwich Type
V11Z42MRE098
Bolt Mount - Sandwich Type V11Z42MRE098
ISOLATOR: Natural Rubber PLATES & SLEEVE: Steel, Painted APPLICATIONS: CONSTRUCTION MACHINERY: ENGINES, CABINS, FUEL TANKS, RADIATORS. GENERAL INDUSTRIAL MACHINERY: ENGINES, GENERATORS. OTHERS: PANEL COVER ATTACHMENTS.

ISOLATOR: Natural Rubber

PLATES & SLEEVE: Steel, Painted

APPLICATIONS:

  • CONSTRUCTION MACHINERY: ENGINES, CABINS, FUEL TANKS, RADIATORS.
  • GENERAL INDUSTRIAL MACHINERY: ENGINES, GENERATORS.
  • OTHERS: PANEL COVER ATTACHMENTS.
Supplier's Site

Technical Specifications

  Advanced Antivibration Components - AAC
Product Category Vibration Isolators and Machine Mounts
Product Number V11Z42MRE098
Product Name Bolt Mount - Sandwich Type
Application Vibration Isolation
Type Bushing Mount
Features Anchoring Holes
Load Capacity 661.50 lbs (300.00 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Rubber Vibration Damper (Sud / Tapped) - VD2 - Imao-Fixtureworks
Specs
Application Vibration Isolation
Features Metric; Threaded Stud
Load Capacity 19.11 to 3153.94 lbs (8.67 to 1430.36 kg)
View Details
High Value Series Stud Style w/ Elastomer Pad - Steel w/Gold Chromate Finish - HVEP306S - Vlier
Specs
Application Leveling
Type Dampening Pad; Leveling Pad; Stud Plate Mount
Features Swivel Heads
View Details
Wall Mounted Seismic Elastomeric Isolator - TTB-Elastomeric-Isolator - Isotech, Inc.
Specs
Application Vibration Isolation
Type Wall Mounted Seismic Elastomeric Isolator
View Details