Advanced Antivibration Components - AAC Leveling Mount Round (Metric) V11Z25MM14H

Description
BOLT & NUT : Steel, Zinc Plated BEARING PLATE: Steel HOUSING: Steel, Painted ISOLATOR: Neoprene
Description
BOLT & NUT : Steel, Zinc Plated BEARING PLATE: Steel HOUSING: Steel, Painted ISOLATOR: Neoprene

Suppliers

Company
Product
Description
Supplier Links
Leveling Mount Round (Metric) - V11Z25MM14H - Advanced Antivibration Components - AAC
New Hyde Park, NY, USA
Leveling Mount Round (Metric)
V11Z25MM14H
Leveling Mount Round (Metric) V11Z25MM14H
BOLT & NUT : Steel, Zinc Plated BEARING PLATE: Steel HOUSING: Steel, Painted ISOLATOR: Neoprene

BOLT & NUT : Steel, Zinc Plated

BEARING PLATE: Steel

HOUSING: Steel, Painted

ISOLATOR: Neoprene

Supplier's Site

Technical Specifications

  Advanced Antivibration Components - AAC
Product Category Vibration Isolators and Machine Mounts
Product Number V11Z25MM14H
Product Name Leveling Mount Round (Metric)
Application Leveling
Type Leveling Foot
Features Threaded Stud
Load Capacity 6745.32 lbs (3059.10 kg)
Adjustment Range 0.94 inch (24 mm)
Unlock Full Specs
to access all available technical data

Similar Products

 - QUIET POD Active Isolation System- QuiET - ETEL S.A.
Specs
Application Vibration Isolation
Type Active Isolation System
View Details
Type B Buffer -  - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Type Stud Plate Mount
Features Metric; Threaded Stud
Adjustment Range 6.00 to 45.00 inch (152 to 1143 mm)
View Details
Anti Vibration Mounts - 1264331 - RS Components, Ltd.
Specs
Application Vibration Isolation
Load Capacity 690.30 lbs (313.06 kg)
Thickness 1.97 inch (50.00 mm)
View Details