Advanced Antivibration Components - AAC Base Mount - Hollow Flange Type (Metric) V11Z50MMKLB3560

Description
ISOLATOR: Rubber PLATE: Steel SCREW & NUT: Steel SPRING WASHER: Steel FOR LOADS UP TO:160 kgf (352.7 lbf) FEATURES: Simple design and economical Can be Installed in small space Can support heavy loads due to the relatively high spring constant Allows mounting in various orientations in compression and slanted angle loading
Description
ISOLATOR: Rubber PLATE: Steel SCREW & NUT: Steel SPRING WASHER: Steel FOR LOADS UP TO:160 kgf (352.7 lbf) FEATURES: Simple design and economical Can be Installed in small space Can support heavy loads due to the relatively high spring constant Allows mounting in various orientations in compression and slanted angle loading

Suppliers

Company
Product
Description
Supplier Links
Base Mount - Hollow Flange Type (Metric) - V11Z50MMKLB3560 - Advanced Antivibration Components - AAC
New Hyde Park, NY, USA
Base Mount - Hollow Flange Type (Metric)
V11Z50MMKLB3560
Base Mount - Hollow Flange Type (Metric) V11Z50MMKLB3560
ISOLATOR: Rubber PLATE: Steel SCREW & NUT: Steel SPRING WASHER: Steel FOR LOADS UP TO:160 kgf (352.7 lbf) FEATURES: Simple design and economical Can be Installed in small space Can support heavy loads due to the relatively high spring constant Allows mounting in various orientations in compression and slanted angle loading

ISOLATOR: Rubber

PLATE: Steel

SCREW & NUT: Steel

SPRING WASHER: Steel

FOR LOADS UP TO:160 kgf (352.7 lbf)

FEATURES:

  • Simple design and economical
  • Can be Installed in small space
  • Can support heavy loads due to the relatively high spring constant
  • Allows mounting in various orientations in compression and slanted angle loading
Supplier's Site

Technical Specifications

  Advanced Antivibration Components - AAC
Product Category Vibration Isolators and Machine Mounts
Product Number V11Z50MMKLB3560
Product Name Base Mount - Hollow Flange Type (Metric)
Application Vibration Isolation
Type Compression Mount; Base Mount
Features Threaded Stud
Load Capacity 176.40 lbs (80.00 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Anti Vibration Mounts - 1263926 - RS Components, Ltd.
Specs
Application Vibration Isolation
Features Stainless Steel
Load Capacity 284.42 lbs (128.99 kg)
View Details
High Value Series Stud Style Extended Length with Elastomer Pad - Steel with Nickel Finish - HVEP301S3 - Vlier
Specs
Application Leveling
Type Dampening Pad; Leveling Pad; Stud Plate Mount
Features Swivel Heads
View Details
Tapped Leveling Pads - 32551 - Jergens, Inc.
Specs
Application Leveling
Type Leveling Pad
Features Metric; Swivel Heads; Threaded Stud
View Details
The Min. Shear & Comp. Loads for 81% isolation, CPM-Cycles Per Minute. - A10Z 2-301A - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Application Vibration Isolation
Load Capacity 8.00 lbs (3.63 kg)
View Details