Advanced Antivibration Components - AAC Vibration Vibration Mount - Silicone Gel (Inch) V10Z64-MN05

Description
STUD: Stainless Steel BODY: Silicone Gel TEMPERATURE RANGE: -40°F to +392°F (-40°C to +200°C)
Description
STUD: Stainless Steel BODY: Silicone Gel TEMPERATURE RANGE: -40°F to +392°F (-40°C to +200°C)

Suppliers

Company
Product
Description
Supplier Links
Vibration Vibration Mount - Silicone Gel (Inch) - V10Z64-MN05 - Advanced Antivibration Components - AAC
New Hyde Park, NY, USA
Vibration Vibration Mount - Silicone Gel (Inch)
V10Z64-MN05
Vibration Vibration Mount - Silicone Gel (Inch) V10Z64-MN05
STUD: Stainless Steel BODY: Silicone Gel TEMPERATURE RANGE: -40°F to +392°F (-40°C to +200°C)

STUD: Stainless Steel

BODY: Silicone Gel

TEMPERATURE RANGE: -40°F to +392°F (-40°C to +200°C)

Supplier's Site

Technical Specifications

  Advanced Antivibration Components - AAC
Product Category Vibration Isolators and Machine Mounts
Product Number V10Z64-MN05
Product Name Vibration Vibration Mount - Silicone Gel (Inch)
Application Vibration Isolation
Type Stud Plate Mount
Features Threaded Stud
Load Capacity 12.10 lbs (5.49 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Screw Dampers - SCD - Imao-Fixtureworks
Imao-Fixtureworks
Specs
Application Vibration Isolation
Features Metric; Threaded Stud
Load Capacity 51.70 to 101.16 lbs (23.45 to 45.88 kg)
View Details
Original Series Stud Style Extended Length - Steel - P301S - Vlier
Specs
Application Leveling
Type Stud Plate Mount
Features Swivel Heads
View Details
Spring Floor Mounted Seismic Isolator - AMSR-Isolators-with-Shipping-Block - Isotech, Inc.
Specs
Application Vibration Isolation
Type Steel Spring
View Details