Advanced Antivibration Components - AAC Air Spring (Metric) V11Z48MPSD0600

Description
DIAPHRAGM: Synthetic Rubber BODY: Steel, Painted OPERATING TEMPERATURE: -20ºC to +60ºC (-4ºF to +140ºF)
Description
DIAPHRAGM: Synthetic Rubber BODY: Steel, Painted OPERATING TEMPERATURE: -20ºC to +60ºC (-4ºF to +140ºF)

Suppliers

Company
Product
Description
Supplier Links
Air Spring (Metric) - V11Z48MPSD0600 - Advanced Antivibration Components - AAC
New Hyde Park, NY, USA
Air Spring (Metric)
V11Z48MPSD0600
Air Spring (Metric) V11Z48MPSD0600
DIAPHRAGM: Synthetic Rubber BODY: Steel, Painted OPERATING TEMPERATURE: -20ºC to +60ºC (-4ºF to +140ºF)

DIAPHRAGM: Synthetic Rubber

BODY: Steel, Painted

OPERATING TEMPERATURE: -20ºC to +60ºC (-4ºF to +140ºF)

Supplier's Site

Technical Specifications

  Advanced Antivibration Components - AAC
Product Category Vibration Isolators and Machine Mounts
Product Number V11Z48MPSD0600
Product Name Air Spring (Metric)
Application Vibration Isolation
Type Air Spring
Features Anchoring Holes
Load Capacity 612.00 lbs (277.55 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Elastomeric Isolator, NewDamp, High Load, 90-400 kg - ND40T-2 - Newport MKS
Specs
Load Capacity 882.00 lbs (400.00 kg)
Thickness 3.63 inch (92.20 mm)
Frequency at Load 21 Hz
View Details
End Cap - NDLQ - Imao-Fixtureworks
Imao-Fixtureworks
Specs
Application Leveling
Type Compression Mount
Features Metric
View Details
Metal Swivel Base Stud Mount Leveling Foot - HVTL-1SS - Reid Supply
Specs
Application Leveling
Type Leveling Foot; Threaded Stud
Features Stainless Steel; Swivel Heads; Threaded Stud
View Details
Vibration Isolator - TELECURB® - Isotech, Inc.
Specs
Application Vibration Isolation
Type Vibration Isolator
View Details