Advanced Antivibration Components - AAC Base Vibration Mount - Dome Type (Metric) V11Z75MKQ38

Description
ISOLATOR: Neoprene INSERT & BASE: Steel, Trivalent Chromium Plated FOR LOADS OF: 2.5 to 8 kgf (5.5 to 17.6 lbf) APPLICATIONS: • OFFICE MACHINES • AIR CONDITIONERS • SMALL GENERATORS FEATURES: • Superior horizontal stability • Neoprene is resistant to combustion and ozone
Description
ISOLATOR: Neoprene INSERT & BASE: Steel, Trivalent Chromium Plated FOR LOADS OF: 2.5 to 8 kgf (5.5 to 17.6 lbf) APPLICATIONS: • OFFICE MACHINES • AIR CONDITIONERS • SMALL GENERATORS FEATURES: • Superior horizontal stability • Neoprene is resistant to combustion and ozone

Suppliers

Company
Product
Description
Supplier Links
Base Vibration Mount - Dome Type (Metric) - V11Z75MKQ38 - Advanced Antivibration Components - AAC
New Hyde Park, NY, USA
Base Vibration Mount - Dome Type (Metric)
V11Z75MKQ38
Base Vibration Mount - Dome Type (Metric) V11Z75MKQ38
ISOLATOR: Neoprene INSERT & BASE: Steel, Trivalent Chromium Plated FOR LOADS OF: 2.5 to 8 kgf (5.5 to 17.6 lbf) APPLICATIONS: • OFFICE MACHINES • AIR CONDITIONERS • SMALL GENERATORS FEATURES: • Superior horizontal stability • Neoprene is resistant to combustion and ozone

ISOLATOR: Neoprene

INSERT & BASE: Steel, Trivalent Chromium Plated

FOR LOADS OF: 2.5 to 8 kgf (5.5 to 17.6 lbf)

APPLICATIONS:

• OFFICE MACHINES
• AIR CONDITIONERS
• SMALL GENERATORS

FEATURES:

• Superior horizontal stability
• Neoprene is resistant to combustion and ozone

Supplier's Site

Technical Specifications

  Advanced Antivibration Components - AAC
Product Category Vibration Isolators and Machine Mounts
Product Number V11Z75MKQ38
Product Name Base Vibration Mount - Dome Type (Metric)
Application Vibration Isolation
Type Dome Mount
Features Anchoring Holes
Load Capacity 17.64 lbs (8.00 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Anti Vibration Mounts - 1263899 - RS Components, Ltd.
Specs
Application Vibration Isolation
Load Capacity 22.05 lbs (10.00 kg)
Thickness 2.48 inch (63.00 mm)
View Details
High Value Series Socket Style - Stainless Steel - HVSSP306B - Vlier
Specs
Application Leveling
Type Socket
Features Stainless Steel; Swivel Heads
View Details
Cylinderical mount > Not recommended for static shear loads - A10Z 2-319B - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Application Vibration Isolation
Load Capacity 48.00 lbs (21.77 kg)
View Details