Advanced Antivibration Components - AAC Cylindrical Vibration Mount (Metric) V11Z02MMFRA010

Description
ISOLATOR: Rubber PLATES & SCREW: Steel FOR LOADS UP TO: 280 kgf (617.3 lbf) FEATURES: • Simple design and economical • Can be Installed in small space • Can support heavy loads due to the relatively high spring constant • Allows mounting in various orientations in compression, shear and slanted angle loading
Description
ISOLATOR: Rubber PLATES & SCREW: Steel FOR LOADS UP TO: 280 kgf (617.3 lbf) FEATURES: • Simple design and economical • Can be Installed in small space • Can support heavy loads due to the relatively high spring constant • Allows mounting in various orientations in compression, shear and slanted angle loading

Suppliers

Company
Product
Description
Supplier Links
Cylindrical Vibration Mount (Metric) - V11Z02MMFRA010 - Advanced Antivibration Components - AAC
New Hyde Park, NY, USA
Cylindrical Vibration Mount (Metric)
V11Z02MMFRA010
Cylindrical Vibration Mount (Metric) V11Z02MMFRA010
ISOLATOR: Rubber PLATES & SCREW: Steel FOR LOADS UP TO: 280 kgf (617.3 lbf) FEATURES: • Simple design and economical • Can be Installed in small space • Can support heavy loads due to the relatively high spring constant • Allows mounting in various orientations in compression, shear and slanted angle loading

ISOLATOR: Rubber

PLATES & SCREW: Steel

FOR LOADS UP TO: 280 kgf (617.3 lbf)

FEATURES:

• Simple design and economical
• Can be Installed in small space
• Can support heavy loads due to the relatively high spring constant
• Allows mounting in various orientations in compression, shear and slanted angle loading

Supplier's Site

Technical Specifications

  Advanced Antivibration Components - AAC
Product Category Vibration Isolators and Machine Mounts
Product Number V11Z02MMFRA010
Product Name Cylindrical Vibration Mount (Metric)
Application Vibration Isolation
Type Stud Plate Mount
Features Threaded Stud
Load Capacity 17.64 lbs (8.00 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Tapped Leveling Mounts - 32652 - Jergens, Inc.
Specs
Application Leveling
Type Leveling Foot
Features Stainless Steel; Swivel Heads
View Details
Elastomeric Isolator, NewDamp, High Load, 90-400 kg - ND40T-2 - Newport MKS
Specs
Load Capacity 882.00 lbs (400.00 kg)
Thickness 3.63 inch (92.20 mm)
Frequency at Load 21 Hz
View Details
High Value Series Stud Style w/Elastomer Pad - Stainless Steel - HVESSP308S - Vlier
Specs
Application Leveling
Type Dampening Pad; Leveling Pad; Stud Plate Mount
Features Stainless Steel; Swivel Heads
View Details
Vibration Isolation Table -  - Links-Japan, LLC
Specs
Application Vibration Isolation
View Details