Advanced Antivibration Components - AAC Datasheets for Grommets
Grommets are eyelets that are used to strengthen or protect an opening, or to insulate and protect an object passing through an opening. They are made from metal, plastic, or rubber materials and are usually round, oval, oblong, square or rectangular.
Grommets: Learn more
| Product Name | Notes |
|---|---|
| GROMMET: Highly-Damped Blue Vinyl Elastomer PEAK PERFORMANCE TEMPERATURE RANGE: +55°F to +105°F (+13°C to +41°C) APPLICATONS: • COMPUTER DISK DRIVES • COMPUTER PRINTERS AND PERIPHERALS • PRECISION EQUIPMENT – MEDICAL,... | |
| MATERIAL: (50 ±5 Durometer) Black EPDM Rubber APPLICATIONS: • COMPUTERS • MEASURING INSTRUMENTS • ELECTRIC APPLIANCES • TELECOMMUNICATION DEVICES • DUSTPROOF WITH APPROX. 0.5 mm (.02) THICK MEMBRANE • EASY... | |
| MATERIAL: (50 ±5 Durometer) Black EPDM Rubber APPLICATIONS: • COMPUTERS • MEASURING INSTRUMENTS • ELECTRIC APPLIANCES • TELECOMMUNICATION DEVICES • EASY TO INSTALL • GOOD VIBRATION AND SHOCK CONTROL • | |
| MATERIAL: (50 ±5 Durometer) Black Natural Rubber APPLICATIONS: • COMPUTERS • MEASURING INSTRUMENTS • ELECTRIC APPLIANCES • TELECOMMUNICATION DEVICES • EASY TO INSTALL • GOOD VIBRATION AND SHOCK CONTROL • |