Advanced Antivibration Components - AAC Air Spring (Metric) V11Z48MPSD1000

Description
DIAPHRAGM: Synthetic Rubber BODY: Steel, Painted OPERATING TEMPERATURE: -20ºC to +60ºC (-4ºF to +140ºF)
Description
DIAPHRAGM: Synthetic Rubber BODY: Steel, Painted OPERATING TEMPERATURE: -20ºC to +60ºC (-4ºF to +140ºF)

Suppliers

Company
Product
Description
Supplier Links
Air Spring (Metric) - V11Z48MPSD1000 - Advanced Antivibration Components - AAC
New Hyde Park, NY, USA
Air Spring (Metric)
V11Z48MPSD1000
Air Spring (Metric) V11Z48MPSD1000
DIAPHRAGM: Synthetic Rubber BODY: Steel, Painted OPERATING TEMPERATURE: -20ºC to +60ºC (-4ºF to +140ºF)

DIAPHRAGM: Synthetic Rubber

BODY: Steel, Painted

OPERATING TEMPERATURE: -20ºC to +60ºC (-4ºF to +140ºF)

Supplier's Site

Technical Specifications

  Advanced Antivibration Components - AAC
Product Category Vibration Isolators and Machine Mounts
Product Number V11Z48MPSD1000
Product Name Air Spring (Metric)
Application Vibration Isolation
Type Air Spring
Features Anchoring Holes
Load Capacity 1020.00 lbs (462.59 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Elastomeric Isolator, NewDamp, High Load, 135-600 kg - ND40T-3 - Newport MKS
Specs
Load Capacity 1323.00 lbs (600.00 kg)
Thickness 3.63 inch (92.20 mm)
Frequency at Load 21 Hz
View Details
Rubber Vibration Damper (Stud / Stud) - VD1 - Imao-Fixtureworks
Specs
Application Vibration Isolation
Features Metric
Load Capacity 19.11 to 921.68 lbs (8.67 to 418.00 kg)
View Details
Original Series Stud Style Extended Length - Stainless Steel - SSP313S - Vlier
Specs
Application Leveling
Type Stud Plate Mount
Features Stainless Steel; Swivel Heads
View Details
Vibration Isolator - Steel-Dunnage-Platforms - Isotech, Inc.
Specs
Application Vibration Isolation
Type Vibration Isolator
View Details