BOLT & NUT : Steel, Zinc Plated
BEARING PLATE: Steel
HOUSING: Steel, Painted
ISOLATOR: Neoprene
| Advanced Antivibration Components - AAC | |
|---|---|
| Product Category | Vibration Isolators and Machine Mounts |
| Product Number | V11Z25MM10A |
| Product Name | Leveling Mount Round (Metric) |
| Application | Leveling |
| Type | Leveling Foot |
| Features | Threaded Stud |
| Load Capacity | 697.00 lbs (316.10 kg) |
| Adjustment Range | 0.71 inch (18 mm) |