Advanced Antivibration Components - AAC Isolators - Spring Type V11Z69MKSC0080A

Description
MATERIAL: Upper Case, Lower Case & Base Plate – Steel Sheet – Rubber
Datasheet
Description
MATERIAL: Upper Case, Lower Case & Base Plate – Steel Sheet – Rubber
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Isolators - Spring Type - V11Z69MKSC0080A - Advanced Antivibration Components - AAC
New Hyde Park, NY, USA
Isolators - Spring Type
V11Z69MKSC0080A
Isolators - Spring Type V11Z69MKSC0080A
MATERIAL: Upper Case, Lower Case & Base Plate – Steel Sheet – Rubber

MATERIAL: Upper Case, Lower Case &
Base Plate – Steel
Sheet – Rubber

Supplier's Site Datasheet

Technical Specifications

  Advanced Antivibration Components - AAC
Product Category Vibration Isolators and Machine Mounts
Product Number V11Z69MKSC0080A
Product Name Isolators - Spring Type
Application Vibration Isolation
Type Steel Spring
Features Anchoring Holes
Load Capacity 176.40 lbs (80.00 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Elastomeric Isolator, NewDamp, High Load, 180-800 kg - ND40T-4 - Newport MKS
Specs
Load Capacity 1764.00 lbs (800.00 kg)
Thickness 3.63 inch (92.20 mm)
Frequency at Load 21 Hz
View Details
Fixed Damper - FD - Imao-Fixtureworks
Imao-Fixtureworks
Specs
Application Vibration Isolation
Features Metric
Mount Size (To Machine) 0.35 to 0.79 inch (9.00 to 20.00 mm)
View Details
Original Series Stud Style – Stainless Steel Base - Stainless Steel Stud - SSPM16S - Vlier
Specs
Application Leveling
Type Stud Plate Mount
Features Stainless Steel; Swivel Heads
View Details
Vibration Isolator - P6000-Non-Isolated-Curb - Isotech, Inc.
Specs
Application Vibration Isolation
Type Vibration Isolator
View Details