Advanced Antivibration Components - AAC Rectangular Vibration Mount (Inch) V10Z 6-530C (Shear)

Description
ISOLATOR: Natural Rubber BASE: Steel FOR COMPRESSION LOADS TO: 900 Pounds (408 kgf) FOR SHEAR LOADS TO: 360 Pounds (163.3 kgf)
Description
ISOLATOR: Natural Rubber BASE: Steel FOR COMPRESSION LOADS TO: 900 Pounds (408 kgf) FOR SHEAR LOADS TO: 360 Pounds (163.3 kgf)

Suppliers

Company
Product
Description
Supplier Links
Rectangular Vibration Mount (Inch) - V10Z 6-530C (Shear) - Advanced Antivibration Components - AAC
New Hyde Park, NY, USA
Rectangular Vibration Mount (Inch)
V10Z 6-530C (Shear)
Rectangular Vibration Mount (Inch) V10Z 6-530C (Shear)
ISOLATOR: Natural Rubber BASE: Steel FOR COMPRESSION LOADS TO: 900 Pounds (408 kgf) FOR SHEAR LOADS TO: 360 Pounds (163.3 kgf)

ISOLATOR: Natural Rubber

BASE: Steel

FOR COMPRESSION LOADS TO: 900 Pounds (408 kgf)

FOR SHEAR LOADS TO: 360 Pounds (163.3 kgf)

Supplier's Site

Technical Specifications

  Advanced Antivibration Components - AAC
Product Category Vibration Isolators and Machine Mounts
Product Number V10Z 6-530C (Shear)
Product Name Rectangular Vibration Mount (Inch)
Application Vibration Isolation
Type Compression Mount
Features Threaded Stud
Load Capacity 360.00 lbs (163.27 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Elastomeric Isolator, NewDamp, High Load, 135-600 kg - ND40T-3 - Newport MKS
Specs
Load Capacity 1323.00 lbs (600.00 kg)
Thickness 3.63 inch (92.20 mm)
Frequency at Load 21 Hz
View Details
Plastic Leveling Feet - LVA125, LVE125 - Imao-Fixtureworks
Specs
Application Leveling
Type Leveling Foot
Features Metric; Threaded Stud
View Details
Original Series Socket Style w/Elastomer Pad - Steel - EP298B - Vlier
Specs
Application Leveling
Type Dampening Pad; Leveling Pad; Socket
Features Swivel Heads
View Details
Neoprene/Elastomeric Floor Mounted Seismic Isolator - MB-Restrained-Isolators - Isotech, Inc.
Specs
Application Vibration Isolation
Type Neoprene/Elastomeric Floor Mounted Seismic Isolator
View Details