Advanced Antivibration Components - AAC Cylindrical Vibration Mount (Metric) V12Z02MMMT302023

Description
FASTENERS: Steel, Zinc Plated ISOLATOR: Natural Rubber / Styrene-Butadiene Rubber Compound FOR COMPRESSION LOADS OF: 15.3 to 713 kgf (33.7 to 1574 lb.) FOR SHEAR LOADS OF: 2 to 112 kgf (4.4 to 247 lb.)
Description
FASTENERS: Steel, Zinc Plated ISOLATOR: Natural Rubber / Styrene-Butadiene Rubber Compound FOR COMPRESSION LOADS OF: 15.3 to 713 kgf (33.7 to 1574 lb.) FOR SHEAR LOADS OF: 2 to 112 kgf (4.4 to 247 lb.)

Suppliers

Company
Product
Description
Supplier Links
Cylindrical Vibration Mount (Metric) - V12Z02MMMT302023 - Advanced Antivibration Components - AAC
New Hyde Park, NY, USA
Cylindrical Vibration Mount (Metric)
V12Z02MMMT302023
Cylindrical Vibration Mount (Metric) V12Z02MMMT302023
FASTENERS: Steel, Zinc Plated ISOLATOR: Natural Rubber / Styrene-Butadiene Rubber Compound FOR COMPRESSION LOADS OF: 15.3 to 713 kgf (33.7 to 1574 lb.) FOR SHEAR LOADS OF: 2 to 112 kgf (4.4 to 247 lb.)

FASTENERS: Steel, Zinc Plated

ISOLATOR: Natural Rubber / Styrene-Butadiene Rubber Compound

FOR COMPRESSION LOADS OF: 15.3 to 713 kgf (33.7 to 1574 lb.)

FOR SHEAR LOADS OF: 2 to 112 kgf (4.4 to 247 lb.)

Supplier's Site

Technical Specifications

  Advanced Antivibration Components - AAC
Product Category Vibration Isolators and Machine Mounts
Product Number V12Z02MMMT302023
Product Name Cylindrical Vibration Mount (Metric)
Application Vibration Isolation
Type Stud Plate Mount
Features Threaded Stud
Load Capacity 89.96 lbs (40.80 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Elastomeric Isolator, NewDamp, High Load, 90-400 kg - ND40T-2 - Newport MKS
Specs
Load Capacity 882.00 lbs (400.00 kg)
Thickness 3.63 inch (92.20 mm)
Frequency at Load 21 Hz
View Details
End Cap - NDAQ - Imao-Fixtureworks
Imao-Fixtureworks
Specs
Application Leveling
Type Compression Mount
Features Metric
View Details
Stud Mount Leveling Feet - VE-702 - Reid Supply
Specs
Application Leveling
Type Leveling Foot; Threaded Stud
Features Threaded Stud
View Details
Vibration Isolator - R7300-Isolation-Rails - Isotech, Inc.
Specs
Application Vibration Isolation
Type Vibration Isolator
View Details