Advanced Antivibration Components - AAC Cylindrical Foot Type Vibration Mount (Metric) V11Z57MKN040

Description
ISOLATOR: Neoprene PLATE & SCREW: Steel, Zinc Plated APPLICATIONS: • PARTS FEEDERS • OFFICE EQUIPMENT • PRECISION MACHINERY • MEASURING EQUIPMENT • ELECTRONIC EQUIPMENT • OPTICAL EQUIPMENT • TEST EQUIPMENT FEATURES: Compared to the same cylindrical vibration mounts, the spring rate is smaller for better vibration and noise isolation. The contact surface has a special pattern for stable contact with the floor. Since there are no anchor bolts, the equipment can be rearranged easily.
Description
ISOLATOR: Neoprene PLATE & SCREW: Steel, Zinc Plated APPLICATIONS: • PARTS FEEDERS • OFFICE EQUIPMENT • PRECISION MACHINERY • MEASURING EQUIPMENT • ELECTRONIC EQUIPMENT • OPTICAL EQUIPMENT • TEST EQUIPMENT FEATURES: Compared to the same cylindrical vibration mounts, the spring rate is smaller for better vibration and noise isolation. The contact surface has a special pattern for stable contact with the floor. Since there are no anchor bolts, the equipment can be rearranged easily.

Suppliers

Company
Product
Description
Supplier Links
Cylindrical Foot Type Vibration Mount (Metric) - V11Z57MKN040 - Advanced Antivibration Components - AAC
New Hyde Park, NY, USA
Cylindrical Foot Type Vibration Mount (Metric)
V11Z57MKN040
Cylindrical Foot Type Vibration Mount (Metric) V11Z57MKN040
ISOLATOR: Neoprene PLATE & SCREW: Steel, Zinc Plated APPLICATIONS: • PARTS FEEDERS • OFFICE EQUIPMENT • PRECISION MACHINERY • MEASURING EQUIPMENT • ELECTRONIC EQUIPMENT • OPTICAL EQUIPMENT • TEST EQUIPMENT FEATURES: Compared to the same cylindrical vibration mounts, the spring rate is smaller for better vibration and noise isolation. The contact surface has a special pattern for stable contact with the floor. Since there are no anchor bolts, the equipment can be rearranged easily.

ISOLATOR: Neoprene

PLATE & SCREW: Steel, Zinc Plated

APPLICATIONS:

• PARTS FEEDERS
• OFFICE EQUIPMENT
• PRECISION MACHINERY
• MEASURING EQUIPMENT
• ELECTRONIC EQUIPMENT
• OPTICAL EQUIPMENT
• TEST EQUIPMENT

FEATURES:

  • Compared to the same cylindrical vibration mounts, the spring rate is smaller for better vibration and noise isolation.
  • The contact surface has a special pattern for stable contact with the floor.
  • Since there are no anchor bolts, the equipment can be rearranged easily.
Supplier's Site

Technical Specifications

  Advanced Antivibration Components - AAC
Product Category Vibration Isolators and Machine Mounts
Product Number V11Z57MKN040
Product Name Cylindrical Foot Type Vibration Mount (Metric)
Application Vibration Isolation
Type Stud Plate Mount
Features Threaded Stud
Load Capacity 110.25 lbs (50.00 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Elastomeric Isolator, NewDamp, High Load, 135-600 kg - ND40T-3 - Newport MKS
Specs
Load Capacity 1323.00 lbs (600.00 kg)
Thickness 3.63 inch (92.20 mm)
Frequency at Load 21 Hz
View Details
Plastic Leveling Feet - LVA60 / LVE60 - Imao-Fixtureworks
Specs
Application Leveling
Type Leveling Foot
Features Metric; Stainless Steel; Threaded Stud
View Details
Metal Swivel Base Stud Mount Leveling Foot: Threaded Stud Mount, 3/8-16 Threads, 1.25 in Base Diameter - HVTLE-20SS - Reid Supply
Specs
Application Leveling
Type Leveling Foot; Threaded Stud
Features Stainless Steel; Swivel Heads; Threaded Stud
View Details
Vibration Isolation Pad Mount - Korpads-Waffle-Embossed-Both-Sides - Isotech, Inc.
Specs
Application Vibration Isolation
Type Vibration Isolation Pad Mount
View Details