Advanced Antivibration Components - AAC Anti Vibration Gel Pad - Silicone V11Z62MQHS300

Description
PAD: Silicone Gel TEMPERATURE RANGE: -40°C to +200°C (-40°F to +392°F) APPLICATIONS: • PRECISION SCIENTIFIC EQUIPMENT • MOBILE MEASURING AND COMMUNICATION EQUIPMENT • SMALL PUMPS AND COMPRESSORS FEATURES: • Simple installation suitable for light load applications. • Depending on the load, the characteristicchange s leading to a stable performance. • Effective vibration damping allows vibration to settle quickly. • Superior resistance against cold, heat, chemicals and electricity – suitable resistance in many environments.
Description
PAD: Silicone Gel TEMPERATURE RANGE: -40°C to +200°C (-40°F to +392°F) APPLICATIONS: • PRECISION SCIENTIFIC EQUIPMENT • MOBILE MEASURING AND COMMUNICATION EQUIPMENT • SMALL PUMPS AND COMPRESSORS FEATURES: • Simple installation suitable for light load applications. • Depending on the load, the characteristicchange s leading to a stable performance. • Effective vibration damping allows vibration to settle quickly. • Superior resistance against cold, heat, chemicals and electricity – suitable resistance in many environments.

Suppliers

Company
Product
Description
Supplier Links
Anti Vibration Gel Pad - Silicone - V11Z62MQHS300 - Advanced Antivibration Components - AAC
New Hyde Park, NY, USA
Anti Vibration Gel Pad - Silicone
V11Z62MQHS300
Anti Vibration Gel Pad - Silicone V11Z62MQHS300
PAD: Silicone Gel TEMPERATURE RANGE: -40°C to +200°C (-40°F to +392°F) APPLICATIONS: • PRECISION SCIENTIFIC EQUIPMENT • MOBILE MEASURING AND COMMUNICATION EQUIPMENT • SMALL PUMPS AND COMPRESSORS FEATURES: • Simple installation suitable for light load applications. • Depending on the load, the characteristicchange s leading to a stable performance. • Effective vibration damping allows vibration to settle quickly. • Superior resistance against cold, heat, chemicals and electricity – suitable resistance in many environments.

PAD: Silicone Gel

TEMPERATURE RANGE: -40°C to +200°C (-40°F to +392°F)

APPLICATIONS:

• PRECISION SCIENTIFIC EQUIPMENT
• MOBILE MEASURING AND COMMUNICATION EQUIPMENT
• SMALL PUMPS AND COMPRESSORS

FEATURES:

• Simple installation suitable for light load applications.
• Depending on the load, the characteristicchanges leading to a stable performance.
• Effective vibration damping allows vibration to settle quickly.
• Superior resistance against cold, heat, chemicals and electricity – suitable resistance in many environments.

Supplier's Site

Technical Specifications

  Advanced Antivibration Components - AAC
Product Category Vibration Isolators and Machine Mounts
Product Number V11Z62MQHS300
Product Name Anti Vibration Gel Pad - Silicone
Application Vibration Isolation
Unlock Full Specs
to access all available technical data

Similar Products

Elastomeric Isolator, NewDamp, High Load, 180-800 kg - ND40T-4 - Newport MKS
Specs
Load Capacity 1764.00 lbs (800.00 kg)
Thickness 3.63 inch (92.20 mm)
Frequency at Load 21 Hz
View Details
Rubber Vibration Damper (Stud / Stud) - VD1 - Imao-Fixtureworks
Specs
Application Vibration Isolation
Features Metric
Load Capacity 19.11 to 921.68 lbs (8.67 to 418.00 kg)
View Details
Original Series Stud Style Extended Length - Steel - P307S - Vlier
Specs
Application Leveling
Type Stud Plate Mount
Features Swivel Heads
View Details
Vibration Isolator - Stock-Inertia-Bases - Isotech, Inc.
Specs
Application Vibration Isolation
Type Vibration Isolator
View Details