Advanced Antivibration Components - AAC Bolt Mount - Ring & Bushing Type V10Z82-R87542600

Description
ISOLATOR: Neoprene SLEEVE: Carbon Steel, Rust-Resistant Coating TEMPERATURE RANGE: -20°F to +180°F (-28.9°C to +82.2°C) APPLCATIONS: HIGHWAY AND OFF-HIGHWAY VEHICLES: ISOLATE ENGINES, CABS, RADIATORS, BATTERY BOXES, FUEL TANKS AND ACCESSORIES. MOTOR GENERATORS AND COMPRESSORS. PUMPS AND CENTRIFUGES. MARINE EQUIPMENT AND POWER PLANTS. HVAC EQUIPMENT. PORTABLE EQUIPMENT AND MACHINERY. OFFICE EQUIPMENT/COMPUTERS. FULL REBOUND PROTECTION. STRUCTURE-BORNE NOISE ATTENUATION. RESISTS OILS, OZONE AND MOST SOLVENTS. FAIL-SAFE DESIGN WITH SNUBBING WASHER.
Description
ISOLATOR: Neoprene SLEEVE: Carbon Steel, Rust-Resistant Coating TEMPERATURE RANGE: -20°F to +180°F (-28.9°C to +82.2°C) APPLCATIONS: HIGHWAY AND OFF-HIGHWAY VEHICLES: ISOLATE ENGINES, CABS, RADIATORS, BATTERY BOXES, FUEL TANKS AND ACCESSORIES. MOTOR GENERATORS AND COMPRESSORS. PUMPS AND CENTRIFUGES. MARINE EQUIPMENT AND POWER PLANTS. HVAC EQUIPMENT. PORTABLE EQUIPMENT AND MACHINERY. OFFICE EQUIPMENT/COMPUTERS. FULL REBOUND PROTECTION. STRUCTURE-BORNE NOISE ATTENUATION. RESISTS OILS, OZONE AND MOST SOLVENTS. FAIL-SAFE DESIGN WITH SNUBBING WASHER.

Suppliers

Company
Product
Description
Supplier Links
Bolt Mount - Ring &  Bushing Type - V10Z82-R87542600 - Advanced Antivibration Components - AAC
New Hyde Park, NY, USA
Bolt Mount - Ring & Bushing Type
V10Z82-R87542600
Bolt Mount - Ring & Bushing Type V10Z82-R87542600
ISOLATOR: Neoprene SLEEVE: Carbon Steel, Rust-Resistant Coating TEMPERATURE RANGE: -20°F to +180°F (-28.9°C to +82.2°C) APPLCATIONS: HIGHWAY AND OFF-HIGHWAY VEHICLES: ISOLATE ENGINES, CABS, RADIATORS, BATTERY BOXES, FUEL TANKS AND ACCESSORIES. MOTOR GENERATORS AND COMPRESSORS. PUMPS AND CENTRIFUGES. MARINE EQUIPMENT AND POWER PLANTS. HVAC EQUIPMENT. PORTABLE EQUIPMENT AND MACHINERY. OFFICE EQUIPMENT/COMPUTERS. FULL REBOUND PROTECTION. STRUCTURE-BORNE NOISE ATTENUATION. RESISTS OILS, OZONE AND MOST SOLVENTS. FAIL-SAFE DESIGN WITH SNUBBING WASHER.

ISOLATOR: Neoprene

SLEEVE: Carbon Steel, Rust-Resistant Coating

TEMPERATURE RANGE: -20°F to +180°F (-28.9°C to +82.2°C)

APPLCATIONS:

  • HIGHWAY AND OFF-HIGHWAY VEHICLES: ISOLATE ENGINES, CABS, RADIATORS, BATTERY BOXES, FUEL TANKS AND ACCESSORIES.
  • MOTOR GENERATORS AND COMPRESSORS.
  • PUMPS AND CENTRIFUGES.
  • MARINE EQUIPMENT AND POWER PLANTS.
  • HVAC EQUIPMENT.
  • PORTABLE EQUIPMENT AND MACHINERY.
  • OFFICE EQUIPMENT/COMPUTERS.
  • FULL REBOUND PROTECTION.
  • STRUCTURE-BORNE NOISE ATTENUATION.
  • RESISTS OILS, OZONE AND MOST SOLVENTS.
  • FAIL-SAFE DESIGN WITH SNUBBING WASHER.
Supplier's Site

Technical Specifications

  Advanced Antivibration Components - AAC
Product Category Vibration Isolators and Machine Mounts
Product Number V10Z82-R87542600
Product Name Bolt Mount - Ring & Bushing Type
Application Vibration Isolation
Type Bushing Mount; Universal Mount
Features Anchoring Holes
Load Capacity 2600.00 lbs (1179.14 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Rubber Vibration Damper (Tapped / Tapped) - VD3 - Imao-Fixtureworks
Specs
Application Vibration Isolation
Features Metric
Load Capacity 19.11 to 741.84 lbs (8.67 to 336.44 kg)
View Details
Original Series Stud Style w/Delrin® Base - Stainless Steel - SSNP300S - Vlier
Specs
Application Leveling
Type Stud Plate Mount
Features Stainless Steel; Swivel Heads
View Details
Wire Rope Isolator - JSQ-Square-Wire-Rope-Isolator - Isotech, Inc.
Specs
Application Vibration Isolation
Type Wire Rope Isolator
View Details