Advanced Antivibration Components - AAC Plate Mount (Metric) V11Z40MKP42

Description
ISOLATOR: Neoprene BASE: Steel, Trivalent Chromium Plated FOR LOADS OF: 2 to 5 kgf (4.4 to 11 lbf) APPLICATIONS: • OFFICE MACHINES • AIR CONDITIONERS • SMALL GENERATORS FEATURES: • Superior horizontal stability • Neoprene is resistant to combustion and ozone
Description
ISOLATOR: Neoprene BASE: Steel, Trivalent Chromium Plated FOR LOADS OF: 2 to 5 kgf (4.4 to 11 lbf) APPLICATIONS: • OFFICE MACHINES • AIR CONDITIONERS • SMALL GENERATORS FEATURES: • Superior horizontal stability • Neoprene is resistant to combustion and ozone

Suppliers

Company
Product
Description
Supplier Links
Plate Mount (Metric) - V11Z40MKP42 - Advanced Antivibration Components - AAC
New Hyde Park, NY, USA
Plate Mount (Metric)
V11Z40MKP42
Plate Mount (Metric) V11Z40MKP42
ISOLATOR: Neoprene BASE: Steel, Trivalent Chromium Plated FOR LOADS OF: 2 to 5 kgf (4.4 to 11 lbf) APPLICATIONS: • OFFICE MACHINES • AIR CONDITIONERS • SMALL GENERATORS FEATURES: • Superior horizontal stability • Neoprene is resistant to combustion and ozone

ISOLATOR: Neoprene

BASE: Steel, Trivalent Chromium Plated

FOR LOADS OF: 2 to 5 kgf (4.4 to 11 lbf)

APPLICATIONS:

• OFFICE MACHINES
• AIR CONDITIONERS
• SMALL GENERATORS

FEATURES:

• Superior horizontal stability
• Neoprene is resistant to combustion and ozone

Supplier's Site

Technical Specifications

  Advanced Antivibration Components - AAC
Product Category Vibration Isolators and Machine Mounts
Product Number V11Z40MKP42
Product Name Plate Mount (Metric)
Application Vibration Isolation
Type Plate Mount
Features Anchoring Holes
Load Capacity 11.03 lbs (5.00 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Anti Vibration Mounts - 1265950 - RS Components, Ltd.
Specs
Application Vibration Isolation
Load Capacity 44.98 lbs (20.40 kg)
Thickness 1.18 inch (30.00 mm)
View Details
Metal Swivel Base Stud Mount Leveling Foot - HVTL-35 - Reid Supply
Specs
Application Leveling
Type Leveling Foot; Threaded Stud
Features Swivel Heads; Threaded Stud
View Details
The Min. Shear & Comp. Loads for 81% isolation, CPM-Cycles Per Minute. - A10Z 2-301C - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Application Vibration Isolation
Load Capacity 16.00 lbs (7.26 kg)
View Details