PLATE: Steel, Zinc Plated
SCREW: Steel, Zinc Plated
ISOLATOR: Soft Rubber
SPECIFICATIONS:
• Use Only in Compression
• Do not use where mount is subjected to twist
• Use at temperatures below +50°C (+122°F)
• Avoid exposure to water or oil
FEATURES:
• Simple design and economical
• Soft rubber with low spring constant
• Suitable for light equipment
• The end plates are serrated to prevent twisting during installation
| Advanced Antivibration Components - AAC | |
|---|---|
| Product Category | Vibration Isolators and Machine Mounts |
| Product Number | V11Z03MMMKXA15H |
| Product Name | Soft Rubber Vibration Mount (Metric) |
| Application | Vibration Isolation |
| Type | Hourglass Mount |
| Features | Threaded Stud |
| Load Capacity | 4.50 lbs (2.04 kg) |