Advanced Antivibration Components - AAC Cylindrical Vibration Mount (Metric) V11Z02MMMKA030

Description
ISOLATOR: Rubber PLATES & SCREW: Steel FOR LOADS UP TO: 2600 kgf (5732 lbf) FEATURES: • Simple design and economical • Can be Installed in small space • Can support heavy loads due to the relatively high spring constant • Allows mounting in various orientations in compression, shear and slanted angle loading
Description
ISOLATOR: Rubber PLATES & SCREW: Steel FOR LOADS UP TO: 2600 kgf (5732 lbf) FEATURES: • Simple design and economical • Can be Installed in small space • Can support heavy loads due to the relatively high spring constant • Allows mounting in various orientations in compression, shear and slanted angle loading

Suppliers

Company
Product
Description
Supplier Links
Cylindrical Vibration Mount (Metric) - V11Z02MMMKA030 - Advanced Antivibration Components - AAC
New Hyde Park, NY, USA
Cylindrical Vibration Mount (Metric)
V11Z02MMMKA030
Cylindrical Vibration Mount (Metric) V11Z02MMMKA030
ISOLATOR: Rubber PLATES & SCREW: Steel FOR LOADS UP TO: 2600 kgf (5732 lbf) FEATURES: • Simple design and economical • Can be Installed in small space • Can support heavy loads due to the relatively high spring constant • Allows mounting in various orientations in compression, shear and slanted angle loading

ISOLATOR: Rubber

PLATES & SCREW: Steel

FOR LOADS UP TO: 2600 kgf (5732 lbf)

FEATURES:

• Simple design and economical
• Can be Installed in small space
• Can support heavy loads due to the relatively high spring constant
• Allows mounting in various orientations in compression, shear and slanted angle loading

Supplier's Site

Technical Specifications

  Advanced Antivibration Components - AAC
Product Category Vibration Isolators and Machine Mounts
Product Number V11Z02MMMKA030
Product Name Cylindrical Vibration Mount (Metric)
Application Vibration Isolation
Type Stud Plate Mount
Features Threaded Stud
Load Capacity 200.66 lbs (91.00 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Anti Vibration Mountings (Single) - TC-VIBY - Imao-Fixtureworks
Specs
Application Vibration Isolation
Features Metric
Load Capacity 0.00 to 1699.49 lbs (0.00 to 770.74 kg)
View Details
Toggle Pads - Stainless Steel or Stainless with Delrin® Pad - NSSP304 - Vlier
Specs
Application Leveling
Type Leveling Pad
Features Stainless Steel; Swivel Heads
View Details
Ceiling Mounted Vibration Hanger - SCR-Seismic-Cable-Restraint-Kit - Isotech, Inc.
Specs
Application Vibration Isolation
Type Ceiling Mounted Vibration Hanger
View Details