Advanced Antivibration Components - AAC Isolators - Spring Type V11Z69MKSC0400B

Description
MATERIAL: Upper Case, Lower Case & Base Plate – Steel Sheet – Rubber
Datasheet
Description
MATERIAL: Upper Case, Lower Case & Base Plate – Steel Sheet – Rubber
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Isolators - Spring Type - V11Z69MKSC0400B - Advanced Antivibration Components - AAC
New Hyde Park, NY, USA
Isolators - Spring Type
V11Z69MKSC0400B
Isolators - Spring Type V11Z69MKSC0400B
MATERIAL: Upper Case, Lower Case & Base Plate – Steel Sheet – Rubber

MATERIAL: Upper Case, Lower Case &
Base Plate – Steel
Sheet – Rubber

Supplier's Site Datasheet

Technical Specifications

  Advanced Antivibration Components - AAC
Product Category Vibration Isolators and Machine Mounts
Product Number V11Z69MKSC0400B
Product Name Isolators - Spring Type
Application Vibration Isolation
Type Steel Spring
Features Anchoring Holes
Load Capacity 882.00 lbs (400.00 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Anti Vibration Mounts - 1623239 - RS Components, Ltd.
Specs
Application Vibration Isolation
Load Capacity 130.54 lbs (59.20 kg)
Thickness 0.98 inch (25.00 mm)
View Details
Metal Swivel Base Stud Mount Leveling Foot: Threaded Stud Mount, 5/8-11 Threads, 2.500 in Base Diameter - HVTL-3N - Reid Supply
Specs
Application Leveling
Type Leveling Foot; Threaded Stud
Features Swivel Heads; Threaded Stud
View Details
Threaded Leveling Pads - 32521 - Jergens, Inc.
Specs
Application Leveling
Type Leveling Pad
Features Metric; Swivel Heads; Threaded Stud
View Details
.813
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Application Vibration Isolation
Type Bushing Mount
Load Capacity 9.00 lbs (4.08 kg)
View Details