Advanced Antivibration Components - AAC Conical Vibration Mounts V12Z03M095109

Description
MATERIAL: Body – Steel, Zinc Plated Isolator – Natural Rubber / Styrene-Butadiene Rubber Compound, 60 ± 5 Durometer
Datasheet
Description
MATERIAL: Body – Steel, Zinc Plated Isolator – Natural Rubber / Styrene-Butadiene Rubber Compound, 60 ± 5 Durometer
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Conical Vibration Mounts - V12Z03M095109 - Advanced Antivibration Components - AAC
New Hyde Park, NY, USA
Conical Vibration Mounts
V12Z03M095109
Conical Vibration Mounts V12Z03M095109
MATERIAL: Body – Steel, Zinc Plated Isolator – Natural Rubber / Styrene-Butadiene Rubber Compound, 60 ± 5 Durometer

MATERIAL: Body – Steel, Zinc Plated
Isolator – Natural Rubber / Styrene-Butadiene
Rubber Compound, 60 ± 5 Durometer

Supplier's Site Datasheet
Conical Suspension Vibration Mount - V12Z03M095109 - Advanced Antivibration Components - AAC
New Hyde Park, NY, USA
Conical Suspension Vibration Mount
V12Z03M095109
Conical Suspension Vibration Mount V12Z03M095109
BODY: Steel, Zinc Plated ISOLATOR: (60 ±5 Durometer) Natural Rubber / Styrene-Butadiene Rubber Compound FOR COMPRESSION LOADS UP TO: 1632 kgf (3598 lb.)

BODY:
Steel, Zinc Plated
ISOLATOR: (60 ±5 Durometer)
Natural Rubber / Styrene-Butadiene Rubber Compound
FOR COMPRESSION LOADS UP TO:
1632 kgf (3598 lb.)

Supplier's Site

Technical Specifications

  Advanced Antivibration Components - AAC Advanced Antivibration Components - AAC
Product Category Vibration Isolators and Machine Mounts Vibration Isolators and Machine Mounts
Product Number V12Z03M095109 V12Z03M095109
Product Name Conical Vibration Mounts Conical Suspension Vibration Mount
Application Vibration Isolation Vibration Isolation
Type Compression Mount
Features Anchoring Holes
Load Capacity 3598.56 lbs (1632.00 kg) 3598.00 lbs (1631.75 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Anti Vibration Mounts - 1264277 - RS Components, Ltd.
Specs
Application Vibration Isolation
Load Capacity 26.46 lbs (12.00 kg)
Thickness 0.98 inch (25.00 mm)
View Details
High Value Series Stud Style Extended Length - Steel w/Nickel Finish - HVP301S3 - Vlier
Specs
Application Leveling
Type Stud Plate Mount
Features Swivel Heads
View Details
Tapped Leveling Mounts - 32601 - Jergens, Inc.
Specs
Application Leveling
Type Leveling Foot
Features Stainless Steel; Swivel Heads
View Details
Ring Mount Rated @ 5.0 Lbs with a Dynamic Spring Constant of 137 Lb/in - A10Z 8-132 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Application Vibration Isolation
Load Capacity 5.00 lbs (2.27 kg)
View Details