Advanced Antivibration Components - AAC Spring Mount - Pedestal Type (Metric) V11C17MBU2000

Description
BODY:Cast Iron, Zinc Galvanized ISOLATOR SPRINGS: Hard Drawn Spring Wire, Cation Electrodeposition PLATE & HARDWARE: Steel, Zinc Galvanized APPLICATIONS: • COOLING TOWERS • CO-GENERATION • CHILLING UNIT • TRANSFORMER • CUBICLES AND OTHER BUILDING FACILITY EQUIPMENT, • THE MACHINERIES THAT CONTAIN SOURCES OF VIBRATIONS.
Description
BODY:Cast Iron, Zinc Galvanized ISOLATOR SPRINGS: Hard Drawn Spring Wire, Cation Electrodeposition PLATE & HARDWARE: Steel, Zinc Galvanized APPLICATIONS: • COOLING TOWERS • CO-GENERATION • CHILLING UNIT • TRANSFORMER • CUBICLES AND OTHER BUILDING FACILITY EQUIPMENT, • THE MACHINERIES THAT CONTAIN SOURCES OF VIBRATIONS.

Suppliers

Company
Product
Description
Supplier Links
Spring Mount - Pedestal Type (Metric) - V11C17MBU2000 - Advanced Antivibration Components - AAC
New Hyde Park, NY, USA
Spring Mount - Pedestal Type (Metric)
V11C17MBU2000
Spring Mount - Pedestal Type (Metric) V11C17MBU2000
BODY:Cast Iron, Zinc Galvanized ISOLATOR SPRINGS: Hard Drawn Spring Wire, Cation Electrodeposition PLATE & HARDWARE: Steel, Zinc Galvanized APPLICATIONS: • COOLING TOWERS • CO-GENERATION • CHILLING UNIT • TRANSFORMER • CUBICLES AND OTHER BUILDING FACILITY EQUIPMENT, • THE MACHINERIES THAT CONTAIN SOURCES OF VIBRATIONS.

BODY:Cast Iron, Zinc Galvanized

ISOLATOR SPRINGS:

Hard Drawn Spring Wire, Cation Electrodeposition

PLATE & HARDWARE: Steel, Zinc Galvanized

APPLICATIONS:

• COOLING TOWERS
• CO-GENERATION
• CHILLING UNIT
• TRANSFORMER

• CUBICLES AND OTHER BUILDING FACILITY EQUIPMENT,
• THE MACHINERIES THAT CONTAIN SOURCES OF VIBRATIONS.

Supplier's Site

Technical Specifications

  Advanced Antivibration Components - AAC
Product Category Vibration Isolators and Machine Mounts
Product Number V11C17MBU2000
Product Name Spring Mount - Pedestal Type (Metric)
Application Vibration Isolation
Type Steel Spring
Features Anchoring Holes
Load Capacity 4407.80 lbs (1999.00 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Elastomeric Isolator, NewDamp, High Load, 135-600 kg - ND40T-3 - Newport MKS
Specs
Load Capacity 1323.00 lbs (600.00 kg)
Thickness 3.63 inch (92.20 mm)
Frequency at Load 21 Hz
View Details
Rubber Vibration Damper (Stud) - VD4 - Imao-Fixtureworks
Specs
Application Vibration Isolation
Features Metric; Threaded Stud
Load Capacity 12.36 to 777.81 lbs (5.61 to 352.75 kg)
View Details
High Value Series Stud Style Extended Length with Elastomer Pad - Steel with Nickel Finish - HVEP301S3 - Vlier
Specs
Application Leveling
Type Dampening Pad; Leveling Pad; Stud Plate Mount
Features Swivel Heads
View Details
Ceiling Mounted Vibration Hanger - SAB-Single-Arm-Brace - Isotech, Inc.
Specs
Application Vibration Isolation
Type Ceiling Mounted Vibration Hanger
View Details