Advanced Antivibration Components - AAC Cylindrical Vibration Mount (Metric) V12Z02MMF504028

Description
FASTENERS: Steel, Zinc Plated ISOLATOR: (60 ±5 Durometer) Natural Rubber / Styrene-Butadiene Rubber Compound. FOR COMPRESSION LOADS OF: 15.3 to 734.2 kgf (33.7 to 1618 lb.) FOR SHEAR LOADS OF: 3.1 to 112.2 kgf (6.8 to 247 lb.)
Description
FASTENERS: Steel, Zinc Plated ISOLATOR: (60 ±5 Durometer) Natural Rubber / Styrene-Butadiene Rubber Compound. FOR COMPRESSION LOADS OF: 15.3 to 734.2 kgf (33.7 to 1618 lb.) FOR SHEAR LOADS OF: 3.1 to 112.2 kgf (6.8 to 247 lb.)

Suppliers

Company
Product
Description
Supplier Links
Cylindrical Vibration Mount (Metric) - V12Z02MMF504028 - Advanced Antivibration Components - AAC
New Hyde Park, NY, USA
Cylindrical Vibration Mount (Metric)
V12Z02MMF504028
Cylindrical Vibration Mount (Metric) V12Z02MMF504028
FASTENERS: Steel, Zinc Plated ISOLATOR: (60 ±5 Durometer) Natural Rubber / Styrene-Butadiene Rubber Compound. FOR COMPRESSION LOADS OF: 15.3 to 734.2 kgf (33.7 to 1618 lb.) FOR SHEAR LOADS OF: 3.1 to 112.2 kgf (6.8 to 247 lb.)

FASTENERS: Steel, Zinc Plated

ISOLATOR: (60 ±5 Durometer) Natural Rubber / Styrene-Butadiene Rubber Compound.

FOR COMPRESSION LOADS OF: 15.3 to 734.2 kgf (33.7 to 1618 lb.)

FOR SHEAR LOADS OF: 3.1 to 112.2 kgf (6.8 to 247 lb.)

Supplier's Site

Technical Specifications

  Advanced Antivibration Components - AAC
Product Category Vibration Isolators and Machine Mounts
Product Number V12Z02MMF504028
Product Name Cylindrical Vibration Mount (Metric)
Application Vibration Isolation
Type Stud Plate Mount
Features Threaded Stud
Load Capacity 323.69 lbs (146.80 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Anti Vibration Mounts - 1263886 - RS Components, Ltd.
Specs
Application Vibration Isolation
Features Stainless Steel
Load Capacity 260.19 lbs (118.00 kg)
View Details
High Value Series Stud Style - Steel w/Gold Chromate Finish - HVP308S - Vlier
Specs
Application Leveling
Type Stud Plate Mount
Features Swivel Heads
View Details
Tapped Leveling Pads - 32554 - Jergens, Inc.
Specs
Application Leveling
Type Leveling Pad
Features Metric; Swivel Heads; Threaded Stud
View Details
1.78
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Application Vibration Isolation
Load Capacity 26.00 lbs (11.79 kg)
Thickness 0.63 inch (16.00 mm)
View Details