Advanced Antivibration Components - AAC Ring Type Vibration Mount (Inch) V10Z 8-122

Description
FASTENER: Steel, Zinc Plated ISOLATOR: Natural Rubber FOR LOADS OF: 1 to 20 pounds (0.45 to 9.07 kgf)
Description
FASTENER: Steel, Zinc Plated ISOLATOR: Natural Rubber FOR LOADS OF: 1 to 20 pounds (0.45 to 9.07 kgf)

Suppliers

Company
Product
Description
Supplier Links
Ring Type Vibration Mount (Inch) - V10Z 8-122 - Advanced Antivibration Components - AAC
New Hyde Park, NY, USA
Ring Type Vibration Mount (Inch)
V10Z 8-122
Ring Type Vibration Mount (Inch) V10Z 8-122
FASTENER: Steel, Zinc Plated ISOLATOR: Natural Rubber FOR LOADS OF: 1 to 20 pounds (0.45 to 9.07 kgf)

FASTENER: Steel, Zinc Plated

ISOLATOR: Natural Rubber

FOR LOADS OF: 1 to 20 pounds (0.45 to 9.07 kgf)

Supplier's Site

Technical Specifications

  Advanced Antivibration Components - AAC
Product Category Vibration Isolators and Machine Mounts
Product Number V10Z 8-122
Product Name Ring Type Vibration Mount (Inch)
Application Vibration Isolation
Type Universal Mount
Features Threaded Stud
Load Capacity 2.50 lbs (1.13 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Anti Vibration Mounts - 1623249 - RS Components, Ltd.
Specs
Application Vibration Isolation
Load Capacity 92.61 lbs (42.00 kg)
Thickness 1.38 inch (35.00 mm)
View Details
Metal Swivel Base Stud Mount Leveling Foot - HVTL-20SS - Reid Supply
Specs
Application Leveling
Type Leveling Foot; Threaded Stud
Features Stainless Steel; Swivel Heads; Threaded Stud
View Details
1.172
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Application Vibration Isolation
Type Bushing Mount
Load Capacity 18.00 lbs (8.16 kg)
View Details