Advanced Antivibration Components - AAC Base Mount - Silicone Gel Type (Metric) V10Z64MSF02

Description
STUD: Steel, Trivalent Chromate Plated BODY: Silicone Gel FLANGE PLATE: Stainless Steel TEMPERATURE RANGE: -40°C to +200°C (-40°F to +392°F) • DAMPS LOW FREQUENCY VIBRATIONS • FOR SMALL TO INTERMEDIATE LOAD APPLICATIONS • CAN BE USED WHEN SPACE IS LIMITED • TO BE USED IN COMPRESSION ONLY
Description
STUD: Steel, Trivalent Chromate Plated BODY: Silicone Gel FLANGE PLATE: Stainless Steel TEMPERATURE RANGE: -40°C to +200°C (-40°F to +392°F) • DAMPS LOW FREQUENCY VIBRATIONS • FOR SMALL TO INTERMEDIATE LOAD APPLICATIONS • CAN BE USED WHEN SPACE IS LIMITED • TO BE USED IN COMPRESSION ONLY

Suppliers

Company
Product
Description
Supplier Links
Base Mount - Silicone Gel Type (Metric) - V10Z64MSF02 - Advanced Antivibration Components - AAC
New Hyde Park, NY, USA
Base Mount - Silicone Gel Type (Metric)
V10Z64MSF02
Base Mount - Silicone Gel Type (Metric) V10Z64MSF02
STUD: Steel, Trivalent Chromate Plated BODY: Silicone Gel FLANGE PLATE: Stainless Steel TEMPERATURE RANGE: -40°C to +200°C (-40°F to +392°F) • DAMPS LOW FREQUENCY VIBRATIONS • FOR SMALL TO INTERMEDIATE LOAD APPLICATIONS • CAN BE USED WHEN SPACE IS LIMITED • TO BE USED IN COMPRESSION ONLY

STUD: Steel, Trivalent Chromate Plated

BODY: Silicone Gel

FLANGE PLATE: Stainless Steel

TEMPERATURE RANGE: -40°C to +200°C (-40°F to +392°F)

• DAMPS LOW FREQUENCY VIBRATIONS
• FOR SMALL TO INTERMEDIATE LOAD APPLICATIONS
• CAN BE USED WHEN SPACE IS LIMITED
• TO BE USED IN COMPRESSION ONLY

Supplier's Site

Technical Specifications

  Advanced Antivibration Components - AAC
Product Category Vibration Isolators and Machine Mounts
Product Number V10Z64MSF02
Product Name Base Mount - Silicone Gel Type (Metric)
Application Vibration Isolation
Type Compression Mount; Base Mount
Features Threaded Stud
Load Capacity 7.17 lbs (3.25 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Elastomeric Isolator, NewDamp, High Load, 135-600 kg - ND40T-3 - Newport MKS
Specs
Load Capacity 1323.00 lbs (600.00 kg)
Thickness 3.63 inch (92.20 mm)
Frequency at Load 21 Hz
View Details
Plastic Leveling Feet - LVA125, LVE125 - Imao-Fixtureworks
Specs
Application Leveling
Type Leveling Foot
Features Metric; Threaded Stud
View Details
Original Series Stud Style w/Delrin® Base - Extended Length - Stainless Steel - SSNP313S - Vlier
Specs
Application Leveling
Type Stud Plate Mount
Features Stainless Steel; Swivel Heads
View Details
Spring Floor Mounted Non-Seismic Isolator - BT-Isolators - Isotech, Inc.
Specs
Application Vibration Isolation
Type Steel Spring
View Details