Advanced Antivibration Components - AAC Level Mount - Reg. Handle Type (Metric) V11Z12MLM13

Description
HANDLE:Cast Iron, Painted BOLT & NUT: Steel, Zinc Plated HOUSING: Cast Iron, Painted ISOLATOR: Neoprene
Description
HANDLE:Cast Iron, Painted BOLT & NUT: Steel, Zinc Plated HOUSING: Cast Iron, Painted ISOLATOR: Neoprene

Suppliers

Company
Product
Description
Supplier Links
Level Mount - Reg. Handle Type (Metric) - V11Z12MLM13 - Advanced Antivibration Components - AAC
New Hyde Park, NY, USA
Level Mount - Reg. Handle Type (Metric)
V11Z12MLM13
Level Mount - Reg. Handle Type (Metric) V11Z12MLM13
HANDLE:Cast Iron, Painted BOLT & NUT: Steel, Zinc Plated HOUSING: Cast Iron, Painted ISOLATOR: Neoprene

HANDLE:Cast Iron, Painted

BOLT & NUT: Steel, Zinc Plated

HOUSING: Cast Iron, Painted

ISOLATOR: Neoprene

Supplier's Site

Technical Specifications

  Advanced Antivibration Components - AAC
Product Category Vibration Isolators and Machine Mounts
Product Number V11Z12MLM13
Product Name Level Mount - Reg. Handle Type (Metric)
Application Leveling
Type Leveling Foot
Features Threaded Stud
Load Capacity 1349.46 lbs (612.00 kg)
Unlock Full Specs
to access all available technical data

Similar Products

 - QUIET POD Active Isolation System- QuiET - ETEL S.A.
Specs
Application Vibration Isolation
Type Active Isolation System
View Details
Type A Buffer -  - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Type Stud Plate Mount
Features Metric; Threaded Stud
Adjustment Range 6.00 to 45.00 inch (152 to 1143 mm)
View Details
Anti-Vibration Materials for Anchor-Free Seismic Restraint - Tack Gel - Links-Japan, LLC
Specs
Application Vibration Isolation
Type Dampening Pad
View Details