Advanced Antivibration Components - AAC Cylindrical Vibration Mount (Metric) V12Z02MMFA03045

Description
FASTENERS: Steel, Zinc Plated ISOLATOR: (60 ±5 Durometer) Natural Rubber / Styrene-Butadiene Rubber Compound. FOR COMPRESSION LOADS OF: 15.3 to 734.2 kgf (33.7 to 1618 lb.) FOR SHEAR LOADS OF: 3.1 to 112.2 kgf (6.8 to 247 lb.)
Description
FASTENERS: Steel, Zinc Plated ISOLATOR: (60 ±5 Durometer) Natural Rubber / Styrene-Butadiene Rubber Compound. FOR COMPRESSION LOADS OF: 15.3 to 734.2 kgf (33.7 to 1618 lb.) FOR SHEAR LOADS OF: 3.1 to 112.2 kgf (6.8 to 247 lb.)

Suppliers

Company
Product
Description
Supplier Links
Cylindrical Vibration Mount (Metric) - V12Z02MMFA03045 - Advanced Antivibration Components - AAC
New Hyde Park, NY, USA
Cylindrical Vibration Mount (Metric)
V12Z02MMFA03045
Cylindrical Vibration Mount (Metric) V12Z02MMFA03045
FASTENERS: Steel, Zinc Plated ISOLATOR: (60 ±5 Durometer) Natural Rubber / Styrene-Butadiene Rubber Compound. FOR COMPRESSION LOADS OF: 15.3 to 734.2 kgf (33.7 to 1618 lb.) FOR SHEAR LOADS OF: 3.1 to 112.2 kgf (6.8 to 247 lb.)

FASTENERS: Steel, Zinc Plated

ISOLATOR: (60 ±5 Durometer) Natural Rubber / Styrene-Butadiene Rubber Compound.

FOR COMPRESSION LOADS OF: 15.3 to 734.2 kgf (33.7 to 1618 lb.)

FOR SHEAR LOADS OF: 3.1 to 112.2 kgf (6.8 to 247 lb.)

Supplier's Site

Technical Specifications

  Advanced Antivibration Components - AAC
Product Category Vibration Isolators and Machine Mounts
Product Number V12Z02MMFA03045
Product Name Cylindrical Vibration Mount (Metric)
Application Vibration Isolation
Type Stud Plate Mount
Features Threaded Stud
Load Capacity 1618.91 lbs (734.20 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Elastomeric Isolator, NewDamp, High Load, 180-800 kg - ND40T-4 - Newport MKS
Specs
Load Capacity 1764.00 lbs (800.00 kg)
Thickness 3.63 inch (92.20 mm)
Frequency at Load 21 Hz
View Details
End Cap - NDEQ - Imao-Fixtureworks
Imao-Fixtureworks
Specs
Application Leveling
Type Compression Mount
Features Metric
View Details
High Value Series Stud Style Extended Length with Elastomer Pad - Steel with Gold Chromate Finish - HVEP309S - Vlier
Specs
Application Leveling
Type Dampening Pad; Leveling Pad; Stud Plate Mount
Features Swivel Heads
View Details
Ceiling Mounted Vibration Hanger - RSHSC-Rubber-and-Spring-Hangers - Isotech, Inc.
Specs
Application Vibration Isolation
Type Ceiling Mounted Vibration Hanger
View Details