Advanced Antivibration Components - AAC Rectangular Vibration Mount (Metric) V12Z06MA1156012

Description
BASE & STUD: Steel, Zinc Plated ISOLATOR: Fig. 1 – Natural Rubber / Styrene-Butadiene Fig. 2 – Nitrile Rubber Compound FOR LOADS UP TO: 1632 kgf (3598 lb.)
Description
BASE & STUD: Steel, Zinc Plated ISOLATOR: Fig. 1 – Natural Rubber / Styrene-Butadiene Fig. 2 – Nitrile Rubber Compound FOR LOADS UP TO: 1632 kgf (3598 lb.)

Suppliers

Company
Product
Description
Supplier Links
Rectangular Vibration Mount (Metric) - V12Z06MA1156012 - Advanced Antivibration Components - AAC
New Hyde Park, NY, USA
Rectangular Vibration Mount (Metric)
V12Z06MA1156012
Rectangular Vibration Mount (Metric) V12Z06MA1156012
BASE & STUD: Steel, Zinc Plated ISOLATOR: Fig. 1 – Natural Rubber / Styrene-Butadiene Fig. 2 – Nitrile Rubber Compound FOR LOADS UP TO: 1632 kgf (3598 lb.)

BASE & STUD: Steel, Zinc Plated

ISOLATOR: Fig. 1 – Natural Rubber / Styrene-Butadiene

Fig. 2 – Nitrile Rubber Compound

FOR LOADS UP TO: 1632 kgf (3598 lb.)

Supplier's Site

Technical Specifications

  Advanced Antivibration Components - AAC
Product Category Vibration Isolators and Machine Mounts
Product Number V12Z06MA1156012
Product Name Rectangular Vibration Mount (Metric)
Application Vibration Isolation
Type Compression Mount
Features Threaded Stud
Load Capacity 2698.92 lbs (1224.00 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Elastomeric Isolator, NewDamp, High Load, 180-800 kg - ND40T-4 - Newport MKS
Specs
Load Capacity 1764.00 lbs (800.00 kg)
Thickness 3.63 inch (92.20 mm)
Frequency at Load 21 Hz
View Details
Rubber Vibration Damper (Stud / Stud) - VD1 - Imao-Fixtureworks
Specs
Application Vibration Isolation
Features Metric
Load Capacity 19.11 to 921.68 lbs (8.67 to 418.00 kg)
View Details
Metal Swivel Base Stud Mount Leveling Foot: Threaded Stud Mount, 3/8-16 Threads, 1.25 in Base Diameter - HVTLE-20SS - Reid Supply
Specs
Application Leveling
Type Leveling Foot; Threaded Stud
Features Stainless Steel; Swivel Heads; Threaded Stud
View Details
Vibration Isolator - ASFM-Jack-Up-Isolator-for-Floating-Floors - Isotech, Inc.
Specs
Application Vibration Isolation
Type Vibration Isolator
View Details