Advanced Antivibration Components - AAC Rectangular Vibration Mount (Inch) V10Z 6-520B (Shear)

Description
ISOLATOR: Natural Rubber BASE: Steel FOR COMPRESSION LOADS TO: 1475 Pounds (669 kgf) FOR SHEAR LOADS TO: 440 Pounds (200 kgf)
Description
ISOLATOR: Natural Rubber BASE: Steel FOR COMPRESSION LOADS TO: 1475 Pounds (669 kgf) FOR SHEAR LOADS TO: 440 Pounds (200 kgf)

Suppliers

Company
Product
Description
Supplier Links
Rectangular Vibration Mount (Inch) - V10Z 6-520B (Shear) - Advanced Antivibration Components - AAC
New Hyde Park, NY, USA
Rectangular Vibration Mount (Inch)
V10Z 6-520B (Shear)
Rectangular Vibration Mount (Inch) V10Z 6-520B (Shear)
ISOLATOR: Natural Rubber BASE: Steel FOR COMPRESSION LOADS TO: 1475 Pounds (669 kgf) FOR SHEAR LOADS TO: 440 Pounds (200 kgf)

ISOLATOR: Natural Rubber

BASE: Steel

FOR COMPRESSION LOADS TO: 1475 Pounds (669 kgf)

FOR SHEAR LOADS TO: 440 Pounds (200 kgf)

Supplier's Site

Technical Specifications

  Advanced Antivibration Components - AAC
Product Category Vibration Isolators and Machine Mounts
Product Number V10Z 6-520B (Shear)
Product Name Rectangular Vibration Mount (Inch)
Application Vibration Isolation
Type Compression Mount
Features Threaded Stud
Load Capacity 440.00 lbs (199.55 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Elastomeric Isolator, NewDamp, High Load, 90-400 kg - ND40T-2 - Newport MKS
Specs
Load Capacity 882.00 lbs (400.00 kg)
Thickness 3.63 inch (92.20 mm)
Frequency at Load 21 Hz
View Details
Rubber Vibration Damper (Tapped / Tapped) - VD3 - Imao-Fixtureworks
Specs
Application Vibration Isolation
Features Metric
Load Capacity 19.11 to 741.84 lbs (8.67 to 336.44 kg)
View Details
High Value Series Stud Style Extended Length - Stainless Steel - HVSSP307S - Vlier
Specs
Application Leveling
Type Stud Plate Mount
Features Stainless Steel; Swivel Heads
View Details
Neoprene/Elastomeric Floor Mounted Non-Seismic Isolator - RDC2-Restrained-Double-Deflection-Isolators - Isotech, Inc.
Specs
Application Vibration Isolation
Type Neoprene/Elastomeric Floor Mounted Non-Seismic Isolator
View Details