Advanced Antivibration Components - AAC Base Vibration Mount - Dome Type (Metric) V10Z75MBM150-6

Description
ISOLATOR: Natural Rubber BASE: Carbon Steel • CAN BE MOUNTED IN SERIES SHOWN: Catalog Number V10Z75MBM200-.. with upper metal reinforcement visible.
Description
ISOLATOR: Natural Rubber BASE: Carbon Steel • CAN BE MOUNTED IN SERIES SHOWN: Catalog Number V10Z75MBM200-.. with upper metal reinforcement visible.

Suppliers

Company
Product
Description
Supplier Links
Base Vibration Mount - Dome Type (Metric) - V10Z75MBM150-6 - Advanced Antivibration Components - AAC
New Hyde Park, NY, USA
Base Vibration Mount - Dome Type (Metric)
V10Z75MBM150-6
Base Vibration Mount - Dome Type (Metric) V10Z75MBM150-6
ISOLATOR: Natural Rubber BASE: Carbon Steel • CAN BE MOUNTED IN SERIES SHOWN: Catalog Number V10Z75MBM200-.. with upper metal reinforcement visible.

ISOLATOR: Natural Rubber

BASE: Carbon Steel

• CAN BE MOUNTED IN SERIES

SHOWN: Catalog Number V10Z75MBM200-.. with upper metal reinforcement visible.

Supplier's Site

Technical Specifications

  Advanced Antivibration Components - AAC
Product Category Vibration Isolators and Machine Mounts
Product Number V10Z75MBM150-6
Product Name Base Vibration Mount - Dome Type (Metric)
Application Vibration Isolation
Type Dome Mount
Features Anchoring Holes
Load Capacity 562.00 lbs (254.88 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Damper - FD - Imao-Fixtureworks
Imao-Fixtureworks
Specs
Application Vibration Isolation
Features Metric
Mount Size (To Machine) 0.35 to 0.79 inch (9.00 to 20.00 mm)
View Details
Original Series Socket Style – Stainless Steel - SSP310B - Vlier
Specs
Application Leveling
Type Socket
Features Stainless Steel; Swivel Heads
View Details
Vibration Isolator - Floor-Stands - Isotech, Inc.
Specs
Application Vibration Isolation
Type Vibration Isolator
View Details