Advanced Antivibration Components - AAC Cylindrical Vibration Mount - Silicone (Metric) V11Z61MQKA030

Description
ISOLATOR: Silicon Rubber SCREW & PLATE: Stainless Steel TEMPERATURE RANGE: -40°C to +200°C (-40°F to +392°F)
Description
ISOLATOR: Silicon Rubber SCREW & PLATE: Stainless Steel TEMPERATURE RANGE: -40°C to +200°C (-40°F to +392°F)

Suppliers

Company
Product
Description
Supplier Links
Cylindrical Vibration Mount - Silicone (Metric) - V11Z61MQKA030 - Advanced Antivibration Components - AAC
New Hyde Park, NY, USA
Cylindrical Vibration Mount - Silicone (Metric)
V11Z61MQKA030
Cylindrical Vibration Mount - Silicone (Metric) V11Z61MQKA030
ISOLATOR: Silicon Rubber SCREW & PLATE: Stainless Steel TEMPERATURE RANGE: -40°C to +200°C (-40°F to +392°F)

ISOLATOR: Silicon Rubber

SCREW & PLATE: Stainless Steel

TEMPERATURE RANGE: -40°C to +200°C (-40°F to +392°F)

Supplier's Site

Technical Specifications

  Advanced Antivibration Components - AAC
Product Category Vibration Isolators and Machine Mounts
Product Number V11Z61MQKA030
Product Name Cylindrical Vibration Mount - Silicone (Metric)
Application Vibration Isolation
Type Stud Plate Mount
Features Threaded Stud
Load Capacity 6.62 lbs (3.00 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Rubber Vibration Damper (Stud) - VD4 - Imao-Fixtureworks
Specs
Application Vibration Isolation
Features Metric; Threaded Stud
Load Capacity 12.36 to 777.81 lbs (5.61 to 352.75 kg)
View Details
VGA Industrial Glides - VGA24M625 - Vlier
Specs
Application Floor Protection
Type Glide
Load Capacity 75.00 lbs (34.01 kg)
View Details
Vibration Isolator - Pump-Concrete-Inertia-Base-Horizontal-Split-Case-Pumps - Isotech, Inc.
Specs
Application Vibration Isolation
Type Vibration Isolator
View Details