V10Z74MMG074-6 -- BASE VIBRATION MOUNT - CYLINDRICAL TYPE (METRIC)
Advanced Antivibration Components - AAC
Base Vibration Mount - Cylindrical Type (Metric)
V10Z74MMG074-6
Description
ISOLATOR: Natural Rubber
BASE: Carbon Steel
•
LATERAL STIFFNESS 3 TO 4 TIMES GREATER THAN AXIAL STIFFNESS
-
Advanced Antivibration Components - AAC
Description
ISOLATOR: Natural Rubber
BASE: Carbon Steel
•
LATERAL STIFFNESS 3 TO 4 TIMES GREATER THAN AXIAL STIFFNESS
Suppliers
ISOLATOR: Natural Rubber
BASE: Carbon Steel
•
LATERAL STIFFNESS 3 TO 4 TIMES GREATER THAN AXIAL STIFFNESS
ISOLATOR: Natural Rubber
BASE: Carbon Steel
| • | LATERAL STIFFNESS 3 TO 4 TIMES GREATER THAN AXIAL STIFFNESS |
Supplier's Site
Technical Specifications
|
Product Category
|
Vibration Isolators and Machine Mounts |
|
Product Number
|
V10Z74MMG074-6 |
|
Product Name
|
Base Vibration Mount - Cylindrical Type (Metric) |
|
Application
|
Vibration Isolation
|
|
Type
|
Cylindrical Base Mount
|
|
Features
|
Anchoring Holes
|
|
Load Capacity
|
269.76 lbs (122.34 kg)
|
Unlock Full Specs
to access all available technical data
Similar Products
Type
Leveling Foot
Features
Threaded Stud
Load Capacity
132.00 lbs (59.86 kg)
View Details
Application
Leveling
Type
Socket
Features
Stainless Steel; Swivel Heads
View Details
Stock Drive Products & Sterling Instrument - SDP/SI
Application
Vibration Isolation
Load Capacity
14.00 lbs (6.35 kg)
Thickness
0.63 inch (16.00 mm)
View Details