Advanced Antivibration Components - AAC Base Vibration Mount - Dome Type (Metric) V10Z75MBM200-4

Description
ISOLATOR: Natural Rubber BASE: Carbon Steel • CAN BE MOUNTED IN SERIES SHOWN: Catalog Number V10Z75MBM200-.. with upper metal reinforcement visible.
Description
ISOLATOR: Natural Rubber BASE: Carbon Steel • CAN BE MOUNTED IN SERIES SHOWN: Catalog Number V10Z75MBM200-.. with upper metal reinforcement visible.

Suppliers

Company
Product
Description
Supplier Links
Base Vibration Mount - Dome Type (Metric) - V10Z75MBM200-4 - Advanced Antivibration Components - AAC
New Hyde Park, NY, USA
Base Vibration Mount - Dome Type (Metric)
V10Z75MBM200-4
Base Vibration Mount - Dome Type (Metric) V10Z75MBM200-4
ISOLATOR: Natural Rubber BASE: Carbon Steel • CAN BE MOUNTED IN SERIES SHOWN: Catalog Number V10Z75MBM200-.. with upper metal reinforcement visible.

ISOLATOR: Natural Rubber

BASE: Carbon Steel

• CAN BE MOUNTED IN SERIES

SHOWN: Catalog Number V10Z75MBM200-.. with upper metal reinforcement visible.

Supplier's Site

Technical Specifications

  Advanced Antivibration Components - AAC
Product Category Vibration Isolators and Machine Mounts
Product Number V10Z75MBM200-4
Product Name Base Vibration Mount - Dome Type (Metric)
Application Vibration Isolation
Type Dome Mount
Features Anchoring Holes
Load Capacity 1124.00 lbs (509.75 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Anti Vibration Mounts - 1265932 - RS Components, Ltd.
Specs
Application Vibration Isolation
Load Capacity 309.14 lbs (140.20 kg)
Thickness 1.77 inch (45.00 mm)
View Details
Socket Mount Leveling Feet - HVLE-1 - Reid Supply
Specs
Application Leveling
Type Leveling Foot; Socket
Features Swivel Heads
View Details
Tapped Leveling Mounts - 32651 - Jergens, Inc.
Specs
Application Leveling
Type Leveling Foot
Features Stainless Steel; Swivel Heads
View Details
2.25
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Application Vibration Isolation
Load Capacity 50.00 lbs (22.68 kg)
Thickness 1.01 inch (25.78 mm)
View Details