Advanced Antivibration Components - AAC Cylindrical Vibration Mount (Metric) V12Z02MMFT603530

Description
FASTENERS: Steel, Zinc Plated ISOLATOR: (45 ±5 Durometer) Natural Rubber / Styrene-Butadiene Rubber Compound. FOR COMPRESSION LOADS OF: 11.2 to 228.4 kgf (24.7 to 504 lb.) FOR SHEAR LOADS OF: 1.3 to 45.9 kgf (2.9 to 101 lb.)
Description
FASTENERS: Steel, Zinc Plated ISOLATOR: (45 ±5 Durometer) Natural Rubber / Styrene-Butadiene Rubber Compound. FOR COMPRESSION LOADS OF: 11.2 to 228.4 kgf (24.7 to 504 lb.) FOR SHEAR LOADS OF: 1.3 to 45.9 kgf (2.9 to 101 lb.)

Suppliers

Company
Product
Description
Supplier Links
Cylindrical Vibration Mount (Metric) - V12Z02MMFT603530 - Advanced Antivibration Components - AAC
New Hyde Park, NY, USA
Cylindrical Vibration Mount (Metric)
V12Z02MMFT603530
Cylindrical Vibration Mount (Metric) V12Z02MMFT603530
FASTENERS: Steel, Zinc Plated ISOLATOR: (45 ±5 Durometer) Natural Rubber / Styrene-Butadiene Rubber Compound. FOR COMPRESSION LOADS OF: 11.2 to 228.4 kgf (24.7 to 504 lb.) FOR SHEAR LOADS OF: 1.3 to 45.9 kgf (2.9 to 101 lb.)

FASTENERS: Steel, Zinc Plated

ISOLATOR: (45 ±5 Durometer) Natural Rubber / Styrene-Butadiene Rubber Compound.

FOR COMPRESSION LOADS OF: 11.2 to 228.4 kgf (24.7 to 504 lb.)

FOR SHEAR LOADS OF: 1.3 to 45.9 kgf (2.9 to 101 lb.)

Supplier's Site

Technical Specifications

  Advanced Antivibration Components - AAC
Product Category Vibration Isolators and Machine Mounts
Product Number V12Z02MMFT603530
Product Name Cylindrical Vibration Mount (Metric)
Application Vibration Isolation
Type Stud Plate Mount
Features Threaded Stud
Load Capacity 308.04 lbs (139.70 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Anti Vibration Mounts - 1264906 - RS Components, Ltd.
Specs
Application Vibration Isolation
Load Capacity 149.63 lbs (67.86 kg)
Thickness 0.79 inch (20.00 mm)
View Details
Metal Swivel Base Stud Mount Leveling Foot: Threaded Stud Mount, 1/2-13 Threads, 1.125 in Base Diameter - HVTL-2SS - Reid Supply
Specs
Application Leveling
Type Leveling Foot; Threaded Stud
Features Stainless Steel; Swivel Heads; Threaded Stud
View Details
.394
Specs
Application Vibration Isolation
View Details