Advanced Antivibration Components - AAC Shear Vibration Mounts V11Z49MKE030

Description
Isolator – Natural Rubber Bracket – Steel, Painted
Datasheet
Description
Isolator – Natural Rubber Bracket – Steel, Painted
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Shear Vibration Mounts - V11Z49MKE030 - Advanced Antivibration Components - AAC
New Hyde Park, NY, USA
Shear Vibration Mounts
V11Z49MKE030
Shear Vibration Mounts V11Z49MKE030
Isolator – Natural Rubber Bracket – Steel, Painted

Isolator – Natural Rubber
Bracket – Steel, Painted

Supplier's Site Datasheet

Technical Specifications

  Advanced Antivibration Components - AAC
Product Category Vibration Isolators and Machine Mounts
Product Number V11Z49MKE030
Product Name Shear Vibration Mounts
Application Vibration Isolation
Type Compression Mount
Features Anchoring Holes
Load Capacity 231.53 lbs (105.00 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Elastomeric Isolator, NewDamp, High Load, 135-600 kg - ND40T-3 - Newport MKS
Specs
Load Capacity 1323.00 lbs (600.00 kg)
Thickness 3.63 inch (92.20 mm)
Frequency at Load 21 Hz
View Details
Rubber Vibration Damper (Stud) - VD4 - Imao-Fixtureworks
Specs
Application Vibration Isolation
Features Metric; Threaded Stud
Load Capacity 12.36 to 777.81 lbs (5.61 to 352.75 kg)
View Details
Metal Swivel Base Stud Mount Leveling Foot: Threaded Stud Mount, 1/2-13 Threads, 1.125 in Base Diameter - HVTL-2SS - Reid Supply
Specs
Application Leveling
Type Leveling Foot; Threaded Stud
Features Stainless Steel; Swivel Heads; Threaded Stud
View Details
Vibration Isolation Pad Mount - Shear-Flex-Isolator-Pads - Isotech, Inc.
Specs
Application Vibration Isolation
Type Vibration Isolation Pad Mount
View Details