Advanced Antivibration Components - AAC Base Mount - Silicone Rubber (Metric) V11Z61MQKB030

Description
ISOLATOR: Silicon Rubber SCREW & PLATE: Stainless Steel TEMPERATURE RANGE: -40°C to +200°C (-40°F to +392°F)
Description
ISOLATOR: Silicon Rubber SCREW & PLATE: Stainless Steel TEMPERATURE RANGE: -40°C to +200°C (-40°F to +392°F)

Suppliers

Company
Product
Description
Supplier Links
Base Mount - Silicone Rubber (Metric) - V11Z61MQKB030 - Advanced Antivibration Components - AAC
New Hyde Park, NY, USA
Base Mount - Silicone Rubber (Metric)
V11Z61MQKB030
Base Mount - Silicone Rubber (Metric) V11Z61MQKB030
ISOLATOR: Silicon Rubber SCREW & PLATE: Stainless Steel TEMPERATURE RANGE: -40°C to +200°C (-40°F to +392°F)

ISOLATOR: Silicon Rubber

SCREW & PLATE: Stainless Steel

TEMPERATURE RANGE: -40°C to +200°C (-40°F to +392°F)

Supplier's Site

Technical Specifications

  Advanced Antivibration Components - AAC
Product Category Vibration Isolators and Machine Mounts
Product Number V11Z61MQKB030
Product Name Base Mount - Silicone Rubber (Metric)
Application Vibration Isolation
Type Compression Mount; Base Mount
Features Threaded Stud
Load Capacity 6.62 lbs (3.00 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Anti Vibration Mounts - 1264948 - RS Components, Ltd.
Specs
Application Vibration Isolation
Load Capacity 38.81 lbs (17.60 kg)
Thickness 0.79 inch (20.00 mm)
View Details
High Value Series Stud Style w/ Elastomer Pad - Steel w/Nickel Finish - HVEP306S3 - Vlier
Specs
Application Leveling
Type Dampening Pad; Leveling Pad; Stud Plate Mount
Features Swivel Heads
View Details
Flat Feet - 19354 - Jergens, Inc.
Jergens, Inc.
Specs
Features Metric
View Details
2.188
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Application Vibration Isolation
Type Universal Mount
Load Capacity 250.00 lbs (113.38 kg)
View Details