ISOLATOR: Ozone-Resistant Natural Rubber (55 Shore A)
BOLT: DIN 976
NUT: DIN 934
WASHER: DIN 9021
BASE: Carbon Steel
| • • | EXCELLENT TEAR RESISTANCE STUD IS REMOVABLE FOR FEMALE THREAD ATTACHMENT |
| Advanced Antivibration Components - AAC | |
|---|---|
| Product Category | Vibration Isolators and Machine Mounts |
| Product Number | V10Z77MAGB-30 |
| Product Name | Base Plate Fastened Mount - Flange Type (Metric) |
| Application | Vibration Isolation |
| Type | Compression Mount; Base Mount |
| Features | Threaded Stud |
| Load Capacity | 101.16 lbs (45.88 kg) |