Advanced Antivibration Components - AAC Leveling Mount Round (Metric) V11Z25MM19H

Description
BOLT & NUT : Steel, Zinc Plated BEARING PLATE: Steel HOUSING: Steel, Painted ISOLATOR: Neoprene
Description
BOLT & NUT : Steel, Zinc Plated BEARING PLATE: Steel HOUSING: Steel, Painted ISOLATOR: Neoprene

Suppliers

Company
Product
Description
Supplier Links
Leveling Mount Round (Metric) - V11Z25MM19H - Advanced Antivibration Components - AAC
New Hyde Park, NY, USA
Leveling Mount Round (Metric)
V11Z25MM19H
Leveling Mount Round (Metric) V11Z25MM19H
BOLT & NUT : Steel, Zinc Plated BEARING PLATE: Steel HOUSING: Steel, Painted ISOLATOR: Neoprene

BOLT & NUT : Steel, Zinc Plated

BEARING PLATE: Steel

HOUSING: Steel, Painted

ISOLATOR: Neoprene

Supplier's Site

Technical Specifications

  Advanced Antivibration Components - AAC
Product Category Vibration Isolators and Machine Mounts
Product Number V11Z25MM19H
Product Name Leveling Mount Round (Metric)
Application Leveling
Type Leveling Foot
Features Threaded Stud
Load Capacity 8993.97 lbs (4078.90 kg)
Adjustment Range 1.06 inch (27 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Compact Wire Rope Isolator - CR1-300 - Enidine Inc.
Specs
Application Vibration Isolation
Type Wire Rope Isolator
Features Anchoring Holes; Metric (optional feature); Oil Resistant; Stainless Steel
View Details
Threaded Leveling Pads - 32521 - Jergens, Inc.
Specs
Application Leveling
Type Leveling Pad
Features Metric; Swivel Heads; Threaded Stud
View Details
Plastic Leveling Feet - LVA70 / LVE70 - Imao-Fixtureworks
Specs
Application Leveling
Type Leveling Foot
Features Metric; Stainless Steel; Threaded Stud
View Details
Elastomeric Isolator, NewDamp, High Load, 135-600 kg - ND40T-3 - Newport MKS
Specs
Load Capacity 1323.00 lbs (600.00 kg)
Thickness 3.63 inch (92.20 mm)
Frequency at Load 21 Hz
View Details